Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6210C332PR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-89-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-89-5
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6210C332PR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage with high current capability. It supports an output voltage range of 0.80V to 5.00V, selectable in 0.05V increments, and can deliver a maximum output current of 800mA. The device features a low dropout voltage of 50mV at 100mA and 100mV at 200mA, making it suitable for applications where minimal voltage differential is required. This regulator is compatible with low ESR ceramic capacitors, enhancing output stability. It operates within an input voltage range of 1.50V to 6.00V and has a typical power consumption of 35OºA. The XC6210C332PR-G also includes a current limiting foldback circuit for output protection and can be placed in a stand-by mode via the CE function to reduce power consumption. It is rated for operation in ambient temperatures from -40°C to 85°C and is packaged in a SOT-89-5 format. The product is EU RoHS compliant and lead-free, making it environmentally friendly.

Datasheet Summary
Powered by GS/AI

The XC6210C332PR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage with high current capability. It supports an output voltage range of 0.80V to 5.00V, selectable in 0.05V increments, and can deliver a maximum output current of 800mA. The device features a low dropout voltage of 50mV at 100mA and 100mV at 200mA, making it suitable for applications where minimal voltage differential is required. This regulator is compatible with low ESR ceramic capacitors, enhancing output stability. It operates within an input voltage range of 1.50V to 6.00V and has a typical power consumption of 35OºA. The XC6210C332PR-G also includes a current limiting foldback circuit for output protection and can be placed in a stand-by mode via the CE function to reduce power consumption. It is rated for operation in ambient temperatures from -40°C to 85°C and is packaged in a SOT-89-5 format. The product is EU RoHS compliant and lead-free, making it environmentally friendly.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6210C332PR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6210C332PR-G
Voltage Regulators - Linear XC6210C332PR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-89-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6210C332PR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

TPS3823-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8865 - Qorvo
Specs
Type TQFN, 32-pin
Pins 32
Supply Voltage 2.7 to 5.5 volts
View Details
Voltage Supervisors - 1897887 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details