The bq27010 is a standalone battery gas gauge IC for single-cell Li-Ion and Li-Pol batteries in portable applications, monitoring charge and discharge via a current sense resistor and compensating for temperature, age, and discharge rate. It operates from 2.6 V to 4.5 V, communicates over an HDQ interface, and is packaged in a 3 mm × 4 mm 10-pin VSON with an operating temperature range of -20°C to 70°C. It supports five low-power modes, including active current below 90 µA, sleep current below 2.5 µA, and ship current below 2 µA.
Li-Ion AND Li-Pol Battery Gas Gauge IC for Portable Applications (bqJUNIOR) 10-VSON -20 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 011976-BQ27010DRKR
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 10-VSON (3x4)
Purpose: Battery Monitor
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC GAS GAUGE LI-ION/LI-POL 10SON
Battery Battery Monitor IC Lithium Ion/Polymer 10-VSON (3x4)
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BQ27010DRKR | 011976-BQ27010DRKR | BQ27010DRKR | BQ27010DRKR |
| Product Name | BQ27010 Li-Ion AND Li-Pol Battery Gas Gauge IC for Portable Applications (bqJUNIOR) | PMIC - PMIC - Battery Management - BQ27010DRKR | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
| Type | VSON | 10-VSON (3x4) | 10-VFDFN Exposed Pad |