The XC6204F292DR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage with a maximum output current of 300mA. It operates within an input voltage range of 2V to 10V and offers selectable output voltages from 1.8V to 6.0V in 0.1V increments, with an accuracy of ±2%. The device features a low dropout voltage of 200mV at 100mA and a typical power consumption of 70OºA, making it suitable for battery-powered applications. This regulator is compatible with low ESR ceramic capacitors, enhancing output stability even during load fluctuations. It includes a current limiter with a foldback circuit for short-circuit protection and an ON-OFF control function that significantly reduces power consumption when the output is disabled. The XC6204F292DR-G operates over a temperature range of -40°C to 85°C and is available in a compact USP-6B package. It is also compliant with EU RoHS standards, ensuring it is environmentally friendly.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-USPB (1.8x2)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6204F292DR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |