Rochester Electronics PMIC - PMIC - Supervisors - ADM13307-4ARZ ADM13307-4ARZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910473-ADM13307-4ARZ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole Channel 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910473-ADM13307-4ARZ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole Channel 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - ADM13307-4ARZ - 910473-ADM13307-4ARZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - ADM13307-4ARZ
910473-ADM13307-4ARZ
PMIC - PMIC - Supervisors - ADM13307-4ARZ 910473-ADM13307-4ARZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 910473-ADM13307-4ARZ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole Channel 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910473-ADM13307-4ARZ
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Push-Pull, Totem Pole Channel 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 910473-ADM13307-4ARZ
Product Name PMIC - PMIC - Supervisors - ADM13307-4ARZ
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7974829P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM13307-25ARZ - Lingto Electronic Limited
Specs
Number of Supplies 3; 3
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details