The XC6140C16C9R-G is a voltage monitoring IC designed for rechargeable batteries with constant voltage (CV) charging and electric double layer capacitors. It features a release voltage of 2.475V and a selectable hysteresis width ranging from 0.275V to 0.875V, allowing for flexibility based on the internal impedance or over-discharge voltage of the battery. The device operates within a voltage range of 1.1V to 6.0V and has a low power consumption of 104nA typical during detection and 139nA during release. The XC6140C16C9R-G includes an undefined operation prevention function to avoid system malfunctions when the input voltage is below the minimum operating voltage. It is available in compact packages, including the ultra-small USPQ-4B05 and SSOT-24, making it suitable for high-density mounting applications in portable devices. The operating temperature range is from -40°C to 105°C, and the product is compliant with EU RoHS standards.
Battery Battery Monitor IC 4-USPQ-B05 (1x1)
VOLTAGE MONITORING IC FOR RECHAR
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6140C16C9R-G | XC6140C16C9R-G |
| Product Name | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management |
| Type | 4-XDFN Exposed Pad | 4-XDFN Exposed Pad |