Torex Semiconductor, Ltd. Supervisors XC6136C31AMR-G

Description
Supervisor Push-Pull, Totem Pole 1 Channel SOT-25
Request a Quote
Description
Supervisor Push-Pull, Totem Pole 1 Channel SOT-25
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6136C31AMR-G is an ultra-low power voltage detector from Quarktwin Technology Ltd., designed for high accuracy detection in various applications. It operates with a typical current consumption of 88nA during release and 91nA during detection, making it suitable for energy-sensitive devices. The device supports a detection voltage range from 1.2V to 5.0V in 0.1V steps and an operating voltage range of 1.1V to 6.0V. It features both CMOS and N-channel open drain output configurations, with output logic options of RESETB (Active Low) and RESET (Active High). The XC6136 series includes a built-in under-voltage lockout (UVLO) circuit to prevent undefined operation when the input voltage falls below the minimum threshold. The product is available in compact packages, including USPQ-4B05, SSOT-24, and SOT-25, making it ideal for portable and densely mounted applications. This voltage detector is compliant with EU RoHS standards and is suitable for use in energy harvesting, wearable devices, smart meters, and microprocessor reset circuitry.

Datasheet Summary
Powered by GS/AI

The XC6136C31AMR-G is an ultra-low power voltage detector from Quarktwin Technology Ltd., designed for high accuracy detection in various applications. It operates with a typical current consumption of 88nA during release and 91nA during detection, making it suitable for energy-sensitive devices. The device supports a detection voltage range from 1.2V to 5.0V in 0.1V steps and an operating voltage range of 1.1V to 6.0V. It features both CMOS and N-channel open drain output configurations, with output logic options of RESETB (Active Low) and RESET (Active High). The XC6136 series includes a built-in under-voltage lockout (UVLO) circuit to prevent undefined operation when the input voltage falls below the minimum threshold. The product is available in compact packages, including USPQ-4B05, SSOT-24, and SOT-25, making it ideal for portable and densely mounted applications. This voltage detector is compliant with EU RoHS standards and is suitable for use in energy harvesting, wearable devices, smart meters, and microprocessor reset circuitry.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 893-XC6136C31AMR-GTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-25

Supervisor Push-Pull, Totem Pole 1 Channel SOT-25

Buy Now Datasheet
Supervisors - 893-XC6136C31AMR-GCT-ND - DigiKey
Thief River Falls, MN, United States
IC SUPERVISOR 1 CHANNEL SOT25

IC SUPERVISOR 1 CHANNEL SOT25

Buy Now Datasheet
Supervisors - 893-XC6136C31AMR-GDKR-ND - DigiKey
Thief River Falls, MN, United States
IC SUPERVISOR 1 CHANNEL SOT25

IC SUPERVISOR 1 CHANNEL SOT25

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - XC6136C31AMR-G - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
XC6136C31AMR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors XC6136C31AMR-G
IC SUPERVISOR 1 CHANNEL SOT25

IC SUPERVISOR 1 CHANNEL SOT25

Supplier's Site
PMIC - Supervisors - XC6136C31AMR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
XC6136C31AMR-G
PMIC - Supervisors XC6136C31AMR-G
IC SUPERVISOR 1 CHANNEL SOT25

IC SUPERVISOR 1 CHANNEL SOT25

Supplier's Site Datasheet
Supervisors - XC6136C31AMR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
XC6136C31AMR-G
Supervisors XC6136C31AMR-G
Supervisor Push-Pull, Totem Pole 1 Channel SOT-25

Supervisor Push-Pull, Totem Pole 1 Channel SOT-25

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 893-XC6136C31AMR-GTR-ND XC6136C31AMR-G XC6136C31AMR-G XC6136C31AMR-G
Product Name Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors
Output Options Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Unlock Full Specs
to access all available technical data

Similar Products