The XC6129C38GNR-G is a highly accurate voltage detector from Quarktwin Technology Ltd., designed for low power consumption and high precision applications. It features an adjustable delay time through an external capacitor, allowing for flexibility in various circuit designs. The device operates within a voltage range of 1.3V to 6.0V and offers detect voltage options from 1.5V to 5.5V in 0.1V increments. The XC6129C series supports both CMOS and N-channel open drain output configurations, with the option for active high or active low output logic. It includes built-in functions to prevent indefinite operation, ensuring that output pin voltage remains below 0.4V when the input voltage is below the minimum operating threshold. The device is packaged in ultra-small formats such as USPN-4 and SSOT-24, making it suitable for compact designs in portable devices. With a typical power consumption of 0.42OºA during detection and 0.58OºA during release, the XC6129C38GNR-G is ideal for battery-powered applications. It operates effectively in ambient temperatures ranging from -40°C to 85°C and is compliant with EU RoHS standards, ensuring it meets environmental regulations. This product is suitable for applications including microprocessor reset circuitry, battery monitoring, and power failure detection.
Supervisor Push-Pull, Totem Pole 1 Channel SSOT-24
Supervisor Push-Pull, Totem Pole 1 Channel SSOT-24
IC SUPERVISOR 1 CHANNEL SSOT24
IC SUPERVISOR 1 CHANNEL SSOT24
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6129C38GNR-G-ND | XC6129C38GNR-G | XC6129C38GNR-G | XC6129C38GNR-G |
| Product Name | Supervisors | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | PMIC - Supervisors |
| Output Options | Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole |