Torex Semiconductor, Ltd. Voltage Supervisor IC XC6127N29DNR-G

Description
IC SUPERVISOR 1 CHANNEL SSOT24 Product overview: XC6127N29DNR-G from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC6127N29DNR-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR 1 CHANNEL SSOT24 Product overview: XC6127N29DNR-G from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC6127N29DNR-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Supervisor IC
691-XC6127N29DNR-G
Voltage Supervisor IC 691-XC6127N29DNR-G
IC SUPERVISOR 1 CHANNEL SSOT24 Product overview: XC6127N29DNR-G from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC6127N29DNR-G can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SSOT24 Product overview: XC6127N29DNR-G from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC6127N29DNR-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - XC6127N29DNR-G - 939461-XC6127N29DNR-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - XC6127N29DNR-G
939461-XC6127N29DNR-G
PMIC - PMIC - Supervisors - XC6127N29DNR-G 939461-XC6127N29DNR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 939461-XC6127N29DNR- G Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel SSOT-24 Package: SC-82 Package: Reel - TR Mounting: Surface Mount Family Name: XC6127 Categories: Integrated Circuits (ICs) Case / Package: SSOT-24 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 939461-XC6127N29DNR-G
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Package: SC-82
Package: Reel - TR
Mounting: Surface Mount
Family Name: XC6127
Categories: Integrated Circuits (ICs)
Case / Package: SSOT-24
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Supervisors - XC6127N29DNR-G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SSOT-24

Supervisor Open Drain or Open Collector 1 Channel SSOT-24

Buy Now Datasheet
IC SUPERVISOR ULT SMALL VOLT DET - 817-XC6127N29DNR-G - Utmel Electronic Limited
Hong Kong, China
IC SUPERVISOR ULT SMALL VOLT DET
817-XC6127N29DNR-G
IC SUPERVISOR ULT SMALL VOLT DET 817-XC6127N29DNR-G
IC SUPERVISOR ULT SMALL VOLT DET

IC SUPERVISOR ULT SMALL VOLT DET

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
XC6127N29DNR-G
Supervisory Circuits XC6127N29DNR-G
Supervisory Circuits Ultra Small Voltage Detector with High Precision and Manual Reset Function

Supervisory Circuits Ultra Small Voltage Detector with High Precision and Manual Reset Function

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - XC6127N29DNR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
XC6127N29DNR-G
Integrated Circuits (ICs) - PMIC - Supervisors XC6127N29DNR-G
IC SUPERVISOR 1 CHANNEL SSOT24

IC SUPERVISOR 1 CHANNEL SSOT24

Supplier's Site
Supervisors - XC6127N29DNR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
XC6127N29DNR-G
Supervisors XC6127N29DNR-G
Supervisor Open Drain or Open Collector 1 Channel SSOT-24

Supervisor Open Drain or Open Collector 1 Channel SSOT-24

Buy Now Datasheet
PMIC - Supervisors - XC6127N29DNR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
XC6127N29DNR-G
PMIC - Supervisors XC6127N29DNR-G
IC SUPERVISOR 1 CHANNEL SSOT24

IC SUPERVISOR 1 CHANNEL SSOT24

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-XC6127N29DNR-G 939461-XC6127N29DNR-G XC6127N29DNR-G-ND 817-XC6127N29DNR-G XC6127N29DNR-G XC6127N29DNR-G XC6127N29DNR-G XC6127N29DNR-G
Product Name Voltage Supervisor IC PMIC - PMIC - Supervisors - XC6127N29DNR-G Supervisors IC SUPERVISOR ULT SMALL VOLT DET Supervisory Circuits Integrated Circuits (ICs) - PMIC - Supervisors Supervisors PMIC - Supervisors
Number of Supplies 1 1; 1
Type Tape & Reel (TR) SSOT-24 SC-82 SC-82 SC-82
IQ 0.8000 µA 1.9 µA
Supply Voltage 0.7000 to 6 volts 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details