The XC6118C17DGR-G is a low power consumption voltage detector designed for high accuracy detection, utilizing CMOS process and laser trimming technologies. It features a separated sense pin that allows monitoring of an external power supply, maintaining detection even when the monitored voltage drops to 0V. The device supports a detect voltage range from 0.8V to 5.0V in 0.1V increments and operates within a voltage range of 1.0V to 6.0V. The XC6118C17DGR-G has a typical power consumption of 0.4OºA during detection and 0.8OºA during release at a voltage input of 1.0V. It offers high accuracy with a detection tolerance of ±2% for voltages above 1.5V and ±30mV for lower voltages. The output configuration is available in CMOS, and the release delay time can be adjusted using an external capacitor connected to the Cd pin. The device operates within a temperature range of -40°C to 85°C and is packaged in a USP-4 format, compliant with EU RoHS standards. This product is suitable for applications such as microprocessor reset circuitry, charge voltage monitors, memory battery backup switch circuits, and power failure detection circuits.
Supervisor Push-Pull, Totem Pole 1 Channel 4-USP (1.2x1.6)
IC SUPERVISOR 1 CHANNEL 4USP
IC SUPERVISOR 1 CHANNEL 4USP
Supervisor Push-Pull, Totem Pole 1 Channel 4-USP (1.2x1.6)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6118C17DGR-G-ND | XC6118C17DGR-G | XC6118C17DGR-G | XC6118C17DGR-G |
| Product Name | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors |
| Output Options | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||
| Type | 4-UDFN Exposed Pad | 4-UDFN Exposed Pad | 4-UDFN Exposed Pad | |
| Pins | 4 |