Torex Semiconductor, Ltd. Analog and Digital Output XC3101AC70NR-G

Description
Temperature Sensor Analog, Local -40°C ~ 100°C SSOT-24
Request a Quote Datasheet
Description
Temperature Sensor Analog, Local -40°C ~ 100°C SSOT-24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - XC3101AC70NR-G-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
XC3101AC70NR-G-ND
Analog and Digital Output XC3101AC70NR-G-ND
Temperature Sensor Analog, Local -40°C ~ 100°C SSOT-24

Temperature Sensor Analog, Local -40°C ~ 100°C SSOT-24

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1105274-XC3101AC70NR-G - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1105274-XC3101AC70NR-G
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1105274-XC3101AC70NR-G
Win Source Part Number: 1105274-XC3101AC70NR -G Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Series: XC3101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Analog Voltage Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 100°C Accuracy - Highest (Lowest): ±3.5°C Voltage - Supply: 2.7V ~ 5.5V Package / Case: SC-82 Supplier Device Package: SSOT-24 Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Torex Semiconductor Ltd Base Product Number: XC3101 Product Status: Not For New Designs

Win Source Part Number: 1105274-XC3101AC70NR-G
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Series: XC3101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Analog Voltage
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C ~ 100°C
Accuracy - Highest (Lowest): ±3.5°C
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: SC-82
Supplier Device Package: SSOT-24
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Torex Semiconductor Ltd
Base Product Number: XC3101
Product Status: Not For New Designs

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - XC3101AC70NR-G - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
XC3101AC70NR-G
Sensors, Transducers - Temperature Sensors - Analog and Digital Output XC3101AC70NR-G
TEMPERATURE SENSOR

TEMPERATURE SENSOR

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number XC3101AC70NR-G-ND 1105274-XC3101AC70NR-G XC3101AC70NR-G
Product Name Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting SC-82 Surface Mount (SMD); SC-82
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QCTR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Low Noise, Linear Hall Effect Sensor IC With Analog Output - A1326LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
4 suppliers
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP37FSZ - 937095-TMP37FSZ - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 4425-015D - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 12 to 20 volts
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details