Torex Semiconductor, Ltd. RF Amplifiers XC2404A816UR-G

Description
RF Amplifier IC GPS 1575.42MHz USP-8A01 (1.5x1.5)
Request a Quote Datasheet
Description
RF Amplifier IC GPS 1575.42MHz USP-8A01 (1.5x1.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - XC2404A816UR-G-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
XC2404A816UR-G-ND
RF Amplifiers XC2404A816UR-G-ND
RF Amplifier IC GPS 1575.42MHz USP-8A01 (1.5x1.5)

RF Amplifier IC GPS 1575.42MHz USP-8A01 (1.5x1.5)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - XC2404A816UR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
XC2404A816UR-G
RF and Wireless - RF Amplifiers XC2404A816UR-G
IC AMP GPS 1575.42MHZ USP-8A01

IC AMP GPS 1575.42MHZ USP-8A01

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number XC2404A816UR-G-ND XC2404A816UR-G
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS
Frequency Range 1575 MHz 1575 MHz
Minimum Gain 26.5 dB ? to 26.5 dB
Maximum Gain 26.5 dB 26.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Specs
Frequency Range 2300 to 2700 MHz
Minimum Gain ? to 17 dB
Maximum Gain 17 dB
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package - LHA-1+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
3 suppliers