Torex Semiconductor, Ltd. Electronic Wholesale - XC2163C51HMR XC2163C51HMR

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 1281471-XC2163C51HMR Manufacturer Homepage: www.torex.co.jp RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 1281471-XC2163C51HMR Manufacturer Homepage: www.torex.co.jp RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - XC2163C51HMR - 1281471-XC2163C51HMR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - XC2163C51HMR
1281471-XC2163C51HMR
Electronic Wholesale - XC2163C51HMR 1281471-XC2163C51HMR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 1281471-XC2163C51HMR Manufacturer Homepage: www.torex.co.jp RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 1281471-XC2163C51HMR
Manufacturer Homepage: www.torex.co.jp
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1281471-XC2163C51HMR
Product Name Electronic Wholesale - XC2163C51HMR
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
32.768 kHz Low Power Clock Oscillator (Medical Grade) - OV-7605-C9 Medical - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D26-00.001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 100 ppm
View Details