TONGYU Technology Co., Ltd. Soldering Copper Tube for Water Cooling System TY-W18

Description
Name: Soldering Copper Tube for Water Cooling System (Seal+Hold Flanging) Item No.: TY-W18 Material: C1220/C1100 Size: 12.0*T1.0 Solder: BCu80PAg(Ag15%) Appearance: Hole end place round, without burr, flanging, inner and outer surface clean, no impurities Parameters: 2.5Mpa to detect leak Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design: Available
Description
Name: Soldering Copper Tube for Water Cooling System (Seal+Hold Flanging) Item No.: TY-W18 Material: C1220/C1100 Size: 12.0*T1.0 Solder: BCu80PAg(Ag15%) Appearance: Hole end place round, without burr, flanging, inner and outer surface clean, no impurities Parameters: 2.5Mpa to detect leak Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design: Available

Suppliers

Company
Product
Description
Supplier Links
Soldering Copper Tube for Water Cooling System - TY-W18 - TONGYU Technology Co., Ltd.
Zhongshan City, China
Soldering Copper Tube for Water Cooling System
TY-W18
Soldering Copper Tube for Water Cooling System TY-W18
Name: Soldering Copper Tube for Water Cooling System (Seal+Hold Flanging) Item No.: TY-W18 Material: C1220/C1100 Size: 12.0*T1.0 Solder: BCu80PAg(Ag15%) Appearance: Hole end place round, without burr, flanging, inner and outer surface clean, no impurities Parameters: 2.5Mpa to detect leak Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design: Available

Name: Soldering Copper Tube for Water Cooling System (Seal+Hold Flanging)

Item No.: TY-W18

Material: C1220/C1100

Size: 12.0*T1.0

Solder: BCu80PAg(Ag15%)

Appearance: Hole end place round, without burr, flanging, inner and outer surface clean, no impurities

Parameters: 2.5Mpa to detect leak

Application: Liquid cooling, water cooling, thermoelectric cooling system

Custom Design: Available

Supplier's Site

Technical Specifications

  TONGYU Technology Co., Ltd.
Product Category Tube Fittings
Product Number TY-W18
Product Name Soldering Copper Tube for Water Cooling System
Material Copper; C1220/C1100
Unlock Full Specs
to access all available technical data

Similar Products

Adapters - 61150 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.125 inch (3.17 mm)
View Details
Dry Break, High Pressure Bayonet Quick Disconnect - Internal Pin - QBI-DB_Internal - Beswick Engineering Co., Inc.
Specs
Fitting Type Twist/Bayonet Fitting; Quick Coupler
Material Stainless; 303 Stainless Steel
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ZoomLock MAX -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
English Size 0.375 inch (9.52 mm)
Temperature 250 F (121 C)
View Details