TONGYU Technology Co., Ltd. Copper T Joint TY-T02

Description
Name: Copper T Joint Item No.: TY-T02 Material: C3710 Appearance: No impurities, bumps, burrs and other defects Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design: Available
Description
Name: Copper T Joint Item No.: TY-T02 Material: C3710 Appearance: No impurities, bumps, burrs and other defects Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design: Available

Suppliers

Company
Product
Description
Supplier Links
Copper T Joint - TY-T02 - TONGYU Technology Co., Ltd.
Zhongshan City, China
Copper T Joint
TY-T02
Copper T Joint TY-T02
Name: Copper T Joint Item No.: TY-T02 Material: C3710 Appearance: No impurities, bumps, burrs and other defects Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design: Available

Name: Copper T Joint

Item No.: TY-T02

Material: C3710

Appearance: No impurities, bumps, burrs and other defects

Application: Liquid cooling, water cooling, thermoelectric cooling system

Custom Design: Available

Supplier's Site

Technical Specifications

  TONGYU Technology Co., Ltd.
Product Category Tube Fittings
Product Number TY-T02
Product Name Copper T Joint
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Male Connector Fittings - 61020 - Jergens, Inc.
Specs
English Size 0.250 inch (6.35 mm)
View Details
Thread to Muffler, Sintered Muffler - MMPA - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ZoomLock MAX -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
English Size 0.500 inch (12.7 mm)
Temperature 250 F (121 C)
View Details