RS Components, Ltd. Cable Spiral Wrapping 2044429

Description
RS PRO Spiral Wrap, Grey, wrapping range
Request a Quote
Description
RS PRO Spiral Wrap, Grey, wrapping range
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Spiral Wrapping - 2044429 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Spiral Wrapping
2044429
Cable Spiral Wrapping 2044429
RS PRO Spiral Wrap, Grey, wrapping range

RS PRO Spiral Wrap, Grey, wrapping range

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 2044429
Product Name Cable Spiral Wrapping
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Cable Spiral Wrapping - 2044425 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Diameter 0.7480 to 1.97 inch (19 to 50 mm)
View Details
Heat Shrink Tubing - 137454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.4724 inch (12 mm)
View Details
Cable Sleeves - 1893179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material PVC
Diameter 0.1181 to 0.5138 inch (3 to 13.05 mm)
View Details
Cable Sleeves - 1797017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.3937 to 0.8268 inch (10 to 21 mm)
Length 591 inch (15000 mm)
View Details