LS-FF2403-10-10 -- O-RING FACE SEAL TO O-RING FACE SEAL LIVE SWIVEL
Tompkins Industries, Inc.
O-Ring Face Seal to O-Ring Face Seal Live Swivel
LS-FF2403-10-10
Description
Shape: Straight
Tompkins Industries, Inc.
Description
Shape: Straight
Technical Specifications
Product Category
Swivel Joints
Product Number
LS-FF2403-10-10
Product Name
O-Ring Face Seal to O-Ring Face Seal Live Swivel
Number of Ports
1
Unlock Full Specs
to access all available technical data
Similar Products
Specialty Manufacturing Co. (The)
Number of Ports
2
Port Size
1/8"
Connection
Male NPT; Female NPT
View Details
DSTI - Dynamic Sealing Technologies, Inc.
Number of Ports
8
Media / Application
Air / Pneumatic; Hydraulic Fluid; Steam (optional feature); Water (optional feature); Oil (optional feature); Fuel (optional feature); Chemical (optional feature); Gas (optional feature); Solid Transfer (optional feature)
Port Size
3/8"
View Details
Media / Application
Chemical
Port Size
3/4"; 7/8"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 4"; 5"; 6"; 12 "
Connection
Female NPT
View Details
Number of Ports
1
Media / Application
Gas
Port Size
M16 x 1.5
View Details