OPW Engineered Systems Hose Reel / Victaulic® Swivels Style 30

Description
An integral part of many hose reel applications is an OPW Swivel Joint. OPW produces a variety of Swivel Joints designed specifically for Hose Reels. In addition, we have the ability to customize a swivel to fit your specific application. Standard Materials: Carbon Steel, 316 Stainless Steel, Aluminum Standard Seals: Buna, Fluorocarbon, PTFE, EPDM, Neoprene ¾” to 12” sizes FNPT, ANSI Flanged
Datasheet
Description
An integral part of many hose reel applications is an OPW Swivel Joint. OPW produces a variety of Swivel Joints designed specifically for Hose Reels. In addition, we have the ability to customize a swivel to fit your specific application. Standard Materials: Carbon Steel, 316 Stainless Steel, Aluminum Standard Seals: Buna, Fluorocarbon, PTFE, EPDM, Neoprene ¾” to 12” sizes FNPT, ANSI Flanged
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hose Reel / Victaulic® Swivels - Style 30 - OPW Engineered Systems
Lebanon, OH, USA
Hose Reel / Victaulic® Swivels
Style 30
Hose Reel / Victaulic® Swivels Style 30
An integral part of many hose reel applications is an OPW Swivel Joint. OPW produces a variety of Swivel Joints designed specifically for Hose Reels. In addition, we have the ability to customize a swivel to fit your specific application. Standard Materials: Carbon Steel, 316 Stainless Steel, Aluminum Standard Seals: Buna, Fluorocarbon, PTFE, EPDM, Neoprene ¾” to 12” sizes FNPT, ANSI Flanged

An integral part of many hose reel applications is an OPW Swivel Joint. OPW produces a variety of Swivel Joints designed specifically for Hose Reels. In addition, we have the ability to customize a swivel to fit your specific application.

Standard Materials: Carbon Steel, 316 Stainless Steel, Aluminum
Standard Seals: Buna, Fluorocarbon, PTFE, EPDM, Neoprene
¾” to 12” sizes
FNPT, ANSI Flanged

Supplier's Site Datasheet

Technical Specifications

  OPW Engineered Systems
Product Category Swivel Joints
Product Number Style 30
Product Name Hose Reel / Victaulic® Swivels
Media / Application Chemical
Port Size 3/4"; 7/8"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 4"; 5"; 6"; 12 "
Connection Female NPT
Unlock Full Specs
to access all available technical data

Similar Products

SCS Series Single Passage Rotary Union - SCS-613010 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 1
Media / Application Air / Pneumatic; Water; Oil; Chemical; Gas
Port Size 3.834"
View Details
Swivel Valve - 990 Series - Specialty Manufacturing Co. (The)
Specialty Manufacturing Co. (The)
Specs
Number of Ports 2
Port Size 3/8"
Connection Male NPT; Female NPT
View Details
8000 Series Endura™ - 8400 Series - OPW Engineered Systems
Specs
Media / Application Chemical
Port Size 2" (optional feature); 3" (optional feature); 4" (optional feature)
Connection Flange
View Details
Rotary Feedthrough for Vacuum -  - FIPA Inc.
Specs
Number of Ports 2
Media / Application Air / Pneumatic
Port Size 1/8"; 1/4"; 3/8"; 1/2"
View Details