LS-1501-06-04 -- PIPE TO NPSM SWIVEL ELBOW 90° LIVE SWIVEL
Tompkins Industries, Inc.
Pipe to NPSM Swivel Elbow 90° Live Swivel
LS-1501-06-04
Description
Shape: 90 degree elbow
-
Tompkins Industries, Inc.
Description
Shape: 90 degree elbow
Technical Specifications
|
Product Category
|
Swivel Joints |
|
Product Number
|
LS-1501-06-04 |
|
Product Name
|
Pipe to NPSM Swivel Elbow 90° Live Swivel |
|
Number of Ports
|
1
|
Unlock Full Specs
to access all available technical data
Similar Products
DSTI - Dynamic Sealing Technologies, Inc.
Number of Ports
4
Media / Application
Air / Pneumatic; Oil; Gas
Port Size
SAE 4
View Details
Media / Application
Chemical
Port Size
2" (optional feature); 3" (optional feature); 4" (optional feature)
Connection
Flange
View Details
Number of Ports
2
Media / Application
Air / Pneumatic
Port Size
1/8"; 1/4"; 3/8"; 1/2"
View Details
Instech Laboratories, Inc.
Number of Ports
1
Media / Application
Water
Port Size
18-25 ga
View Details