DSTI - Dynamic Sealing Technologies, Inc. SE Series 4 Passage Rotary Union SE-1141

Description
SE Series Rotary Unions with SAE-4 Connections The SE Series 4-passage rotary unions are suitable for hydraulic, coolant, pneumatic and vacuum applications. All SE series unions are designed with both o-ring face and female SAE-4 connections on the shaft for increased mounting flexibility. High quality DynaSeal™ seals used in all the SE Series products can be run "dry" and are suitable for low and high pressure use.
Datasheet
Description
SE Series Rotary Unions with SAE-4 Connections The SE Series 4-passage rotary unions are suitable for hydraulic, coolant, pneumatic and vacuum applications. All SE series unions are designed with both o-ring face and female SAE-4 connections on the shaft for increased mounting flexibility. High quality DynaSeal™ seals used in all the SE Series products can be run "dry" and are suitable for low and high pressure use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SE Series 4 Passage Rotary Union - SE-1141 - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
SE Series 4 Passage Rotary Union
SE-1141
SE Series 4 Passage Rotary Union SE-1141
SE Series Rotary Unions with SAE-4 Connections The SE Series 4-passage rotary unions are suitable for hydraulic, coolant, pneumatic and vacuum applications. All SE series unions are designed with both o-ring face and female SAE-4 connections on the shaft for increased mounting flexibility. High quality DynaSeal™ seals used in all the SE Series products can be run "dry" and are suitable for low and high pressure use.

SE Series Rotary Unions with SAE-4 Connections
The SE Series 4-passage rotary unions are suitable for hydraulic, coolant, pneumatic and vacuum applications. All SE series unions are designed with both o-ring face and female SAE-4 connections on the shaft for increased mounting flexibility. High quality DynaSeal™ seals used in all the SE Series products can be run "dry" and are suitable for low and high pressure use.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Rotary Unions
Product Number SE-1141
Product Name SE Series 4 Passage Rotary Union
Number of Ports 4
Media / Application Air / Pneumatic; Oil; Gas
Port Size SAE 4
Connection Female Straight Thread; SAE 4
Port Direction Elbow; 90°
Unlock Full Specs
to access all available technical data

Similar Products

HF 6 Flow Passage Rotary Union - HF-3761 - Scott Rotary Seals
Specs
Number of Ports 6
Media / Application Steam; Water; Oil; Gas; Coolant
Port Size #20
View Details
Air Rotary Union - QCN0201-07P-02EG - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Automation Equipment, Measuring Equipment
Port Size 8mm
Pressure 145 psi (102 m H2O)
View Details
SE Series 6 Passage Rotary Union - SE-1161 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 6
Media / Application Air / Pneumatic; Oil; Gas
Port Size SAE 4
View Details