Tolomatic's Slide-Rite™ Gearbox consists of two helical gears that mesh at right angles to turn power around any corner. They can operate in either direction and slide axially along keyed shafts. This unique floating design maintains perfect shaft alignment for easy installation. Completely leak-proof, it has shaft speeds up to 1200 RPM and is prelubricated and ready for installation.
| Tolomatic | |
|---|---|
| Product Category | Gearboxes and Gearheads |
| Product Number | 0222-0400-RH |
| Product Name | Right Angle Gearbox, 1:1, Standard |
| Gearing | Helical |
| Operating Temperature | ? to 300 F (? to 149 C) |
| Gear Ratio | 1 (X : 1) |
| Maximum Input Speed | 1200 rpm |
| Backlash | 60 arcmin |