Rotork plc Gear Box AB1950NHR

Description
DISCONTINUED BY MANUFACTURER, FA16 OUTPUT - 600MM HANDWHEEL , 24"HW FA16. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, FA16 OUTPUT - 600MM HANDWHEEL , 24"HW FA16. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 128568748 - Radwell International
Willingboro, NJ, United States
Gear Box
128568748
Gear Box 128568748
DISCONTINUED BY MANUFACTURER, FA16 OUTPUT - 600MM HANDWHEEL , 24"HW FA16. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, FA16 OUTPUT - 600MM HANDWHEEL , 24"HW FA16. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 128568748
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

Splitter Gearboxes - AM 365 - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.6900 to 1.45 (X : 1)
Rated Output Torque 10619 to 15044 In-lbs (12245 to 17347 kg-cm)
View Details
Planetary Gearheads Series 20/1R -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature 14 to 257 F (-10 to 125 C)
Gear Ratio 3.71 (X : 1)
View Details
KHK CBX-191LH, L Type, Size 19, Style H, CBX Bevel Box - cbx-191lh - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearbox - EMGA-60-P-G5-SAS-70 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details