Titan Tool Supply, Inc. Miniature Intra Lights MIFNL

Description
Titan Miniature Lights for Illuminating, Probing, and Inspecting Narrow, Deep Cavities Five models for dozens of applications where size is a limiting factor and brilliance is essential: Die Light inspecting, testing or assembly of miniaturized instruments, electronic circuitry, panels; cross drilled and tapped holes, castings, internal welds; interior of aircraft, automotive and other engines through spark plug openings; appliances, tubing, gun barrels. A magnetic base can be used on lathes, jig borers, grinders, vertical milling machines; extra surface and sub-stage illumination for microscopes, stereo microscopes, comparators, toolmakers microscopes, borescopes and magnifiers. INTRA-LIGHTS Will enter openings as small as .156" dia. Light intensity 350 lumens. Plug-in step-down transformer for standard outlet. 4' power cord with on/off switch. 3' flexible thin probe cord. Complete with three 3 volt 1/2 amp bulbs. Replacement bulbs readily available. Order # ILB Model IL-12 12" Rigid Probe Shaft - .156" Dia. Model IL-24 24" Rigid Probe Shaft - .156" Dia. INTRA-FLEX LIGHTS Will enter openings as small as .234" dia. Light intensity 350 lumens. Plug-in step-down transformer for standard outlet. 4' power cord with on/off switch. 3' flexible thin probe cord. Complete with three 3 volt 1/2 amp bulbs. Replacement bulbs readily available. Order # ILB Model FL-12 12" Flexible Probe Shaft - .234" Dia. Model FL-24 24" Flexible Probe Shaft - .234" Dia. NEEDLE-LIGHT Will enter openings as small as .110" dia. Light intensity 200 lumens. Plug-in step-down transformer for standard outlet. 4' power cord with on/off switch. 3' flexible thin probe cord. Complete with three 3 volt 1/2 amp bulbs. Replacement bulbs readily available. Order # NLB Model PL-12 12" Rigid Probe Shaft - .110" Dia.
Datasheet
Description
Titan Miniature Lights for Illuminating, Probing, and Inspecting Narrow, Deep Cavities Five models for dozens of applications where size is a limiting factor and brilliance is essential: Die Light inspecting, testing or assembly of miniaturized instruments, electronic circuitry, panels; cross drilled and tapped holes, castings, internal welds; interior of aircraft, automotive and other engines through spark plug openings; appliances, tubing, gun barrels. A magnetic base can be used on lathes, jig borers, grinders, vertical milling machines; extra surface and sub-stage illumination for microscopes, stereo microscopes, comparators, toolmakers microscopes, borescopes and magnifiers. INTRA-LIGHTS Will enter openings as small as .156" dia. Light intensity 350 lumens. Plug-in step-down transformer for standard outlet. 4' power cord with on/off switch. 3' flexible thin probe cord. Complete with three 3 volt 1/2 amp bulbs. Replacement bulbs readily available. Order # ILB Model IL-12 12" Rigid Probe Shaft - .156" Dia. Model IL-24 24" Rigid Probe Shaft - .156" Dia. INTRA-FLEX LIGHTS Will enter openings as small as .234" dia. Light intensity 350 lumens. Plug-in step-down transformer for standard outlet. 4' power cord with on/off switch. 3' flexible thin probe cord. Complete with three 3 volt 1/2 amp bulbs. Replacement bulbs readily available. Order # ILB Model FL-12 12" Flexible Probe Shaft - .234" Dia. Model FL-24 24" Flexible Probe Shaft - .234" Dia. NEEDLE-LIGHT Will enter openings as small as .110" dia. Light intensity 200 lumens. Plug-in step-down transformer for standard outlet. 4' power cord with on/off switch. 3' flexible thin probe cord. Complete with three 3 volt 1/2 amp bulbs. Replacement bulbs readily available. Order # NLB Model PL-12 12" Rigid Probe Shaft - .110" Dia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Intra Lights - MIFNL - Titan Tool Supply, Inc.
Buffalo, NY, USA
Miniature Intra Lights
MIFNL
Miniature Intra Lights MIFNL
Titan Miniature Lights for Illuminating, Probing, and Inspecting Narrow, Deep Cavities Five models for dozens of applications where size is a limiting factor and brilliance is essential: Die Light inspecting, testing or assembly of miniaturized instruments, electronic circuitry, panels; cross drilled and tapped holes, castings, internal welds; interior of aircraft, automotive and other engines through spark plug openings; appliances, tubing, gun barrels. A magnetic base can be used on lathes, jig borers, grinders, vertical milling machines; extra surface and sub-stage illumination for microscopes, stereo microscopes, comparators, toolmakers microscopes, borescopes and magnifiers. INTRA-LIGHTS Will enter openings as small as .156" dia. Light intensity 350 lumens. Plug-in step-down transformer for standard outlet. 4' power cord with on/off switch. 3' flexible thin probe cord. Complete with three 3 volt 1/2 amp bulbs. Replacement bulbs readily available. Order # ILB Model IL-12 12" Rigid Probe Shaft - .156" Dia. Model IL-24 24" Rigid Probe Shaft - .156" Dia. INTRA-FLEX LIGHTS Will enter openings as small as .234" dia. Light intensity 350 lumens. Plug-in step-down transformer for standard outlet. 4' power cord with on/off switch. 3' flexible thin probe cord. Complete with three 3 volt 1/2 amp bulbs. Replacement bulbs readily available. Order # ILB Model FL-12 12" Flexible Probe Shaft - .234" Dia. Model FL-24 24" Flexible Probe Shaft - .234" Dia. NEEDLE-LIGHT Will enter openings as small as .110" dia. Light intensity 200 lumens. Plug-in step-down transformer for standard outlet. 4' power cord with on/off switch. 3' flexible thin probe cord. Complete with three 3 volt 1/2 amp bulbs. Replacement bulbs readily available. Order # NLB Model PL-12 12" Rigid Probe Shaft - .110" Dia.

Titan Miniature Lights for Illuminating, Probing, and Inspecting Narrow, Deep Cavities

Five models for dozens of applications where size is a limiting factor and brilliance is essential: Die Light inspecting, testing or assembly of miniaturized instruments, electronic circuitry, panels; cross drilled and tapped holes, castings, internal welds; interior of aircraft, automotive and other engines through spark plug openings; appliances, tubing, gun barrels. A magnetic base can be used on lathes, jig borers, grinders, vertical milling machines; extra surface and sub-stage illumination for microscopes, stereo microscopes, comparators, toolmakers microscopes, borescopes and magnifiers.

INTRA-LIGHTS
Will enter openings as small as .156" dia. Light intensity 350 lumens. Plug-in step-down transformer for standard outlet. 4' power cord with on/off switch. 3' flexible thin probe cord. Complete with three 3 volt 1/2 amp bulbs. Replacement bulbs readily available. Order # ILB
Model IL-12 12" Rigid Probe Shaft - .156" Dia.
Model IL-24 24" Rigid Probe Shaft - .156" Dia.

INTRA-FLEX LIGHTS
Will enter openings as small as .234" dia. Light intensity 350 lumens. Plug-in step-down transformer for standard outlet. 4' power cord with on/off switch. 3' flexible thin probe cord. Complete with three 3 volt 1/2 amp bulbs. Replacement bulbs readily available. Order # ILB
Model FL-12 12" Flexible Probe Shaft - .234" Dia.
Model FL-24 24" Flexible Probe Shaft - .234" Dia.

NEEDLE-LIGHT
Will enter openings as small as .110" dia. Light intensity 200 lumens. Plug-in step-down transformer for standard outlet. 4' power cord with on/off switch. 3' flexible thin probe cord. Complete with three 3 volt 1/2 amp bulbs. Replacement bulbs readily available. Order # NLB
Model PL-12 12" Rigid Probe Shaft - .110" Dia.

Supplier's Site Datasheet

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Illuminators
Product Number MIFNL
Product Name Miniature Intra Lights
Active Area Length 0.1560 to 0.2340 inch (3.96 to 5.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
 - R-70-1 V2 - Image Labs International
Image Labs International
Specs
Illumination Type Ring
Light Source Light Emitting Diode; Lamp
Lifetime 10000 hours
View Details
Telecentric Transmission Illuminator - TDB 150 - JENOPTIK Optical Systems, Inc.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Active Area Length 5.91 inch (150 mm)
View Details
Specs
Illumination Type Ring
Light Source Light Emitting Diode
Illuminator Features Diffused
View Details