Titan Tool Supply, Inc. Ion 4.3" Inspection Magnifier ION4.3

Description
The Ion 4.3 is an award winning inspection magnifier that provides a crystal clear image for the user. Suitable for quick and immediate use, the Ion is fast to start, comfortable to hold and highly intuitive to use as the product has been designed to replicate the look and feel of an optical magnifier. The Ions display delivers an unrivaled sharp, bright and high contrast image. The Ion 4.3's stunning color image and wide viewing angle provides comfortable use in awkward to access places and in poor lighting conditions. Its unique patent applied for dimensioning grids and cursors enhance the capability and efficiency of decision making for inspection operators and technicians. Key Features: Accurate & detailed inspection of a wide variety of objects enabled through lossless image quality & super sharp magnification up to 14x with high resolution TFT display and adjustable LED illumination. Instant on screen measurement for quick & cost effective quality assurance provided by integrated on screen XY dimensioning grids & cursor functions. Easy recording & traceability of one hundred images with date stamp using image capture software for accurate quality control records. Mobile visual inspection tool suitable for awkward to access areas & poor lighting conditions due to its compact, portable design. Unique Liquid lens technology provides a wide focus range, fast response time, excellent optical quality & low power consumption. Uses: Visual Inspection Non-contact Dimensional Measurements Quality Control Digital Image recording and documentation Repair and rework Information exchange and easy reporting
Datasheet
Description
The Ion 4.3 is an award winning inspection magnifier that provides a crystal clear image for the user. Suitable for quick and immediate use, the Ion is fast to start, comfortable to hold and highly intuitive to use as the product has been designed to replicate the look and feel of an optical magnifier. The Ions display delivers an unrivaled sharp, bright and high contrast image. The Ion 4.3's stunning color image and wide viewing angle provides comfortable use in awkward to access places and in poor lighting conditions. Its unique patent applied for dimensioning grids and cursors enhance the capability and efficiency of decision making for inspection operators and technicians. Key Features: Accurate & detailed inspection of a wide variety of objects enabled through lossless image quality & super sharp magnification up to 14x with high resolution TFT display and adjustable LED illumination. Instant on screen measurement for quick & cost effective quality assurance provided by integrated on screen XY dimensioning grids & cursor functions. Easy recording & traceability of one hundred images with date stamp using image capture software for accurate quality control records. Mobile visual inspection tool suitable for awkward to access areas & poor lighting conditions due to its compact, portable design. Unique Liquid lens technology provides a wide focus range, fast response time, excellent optical quality & low power consumption. Uses: Visual Inspection Non-contact Dimensional Measurements Quality Control Digital Image recording and documentation Repair and rework Information exchange and easy reporting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ion 4.3
Buffalo, NY, USA
Ion 4.3" Inspection Magnifier
ION4.3
Ion 4.3" Inspection Magnifier ION4.3
The Ion 4.3 is an award winning inspection magnifier that provides a crystal clear image for the user. Suitable for quick and immediate use, the Ion is fast to start, comfortable to hold and highly intuitive to use as the product has been designed to replicate the look and feel of an optical magnifier. The Ions display delivers an unrivaled sharp, bright and high contrast image. The Ion 4.3's stunning color image and wide viewing angle provides comfortable use in awkward to access places and in poor lighting conditions. Its unique patent applied for dimensioning grids and cursors enhance the capability and efficiency of decision making for inspection operators and technicians. Key Features: Accurate & detailed inspection of a wide variety of objects enabled through lossless image quality & super sharp magnification up to 14x with high resolution TFT display and adjustable LED illumination. Instant on screen measurement for quick & cost effective quality assurance provided by integrated on screen XY dimensioning grids & cursor functions. Easy recording & traceability of one hundred images with date stamp using image capture software for accurate quality control records. Mobile visual inspection tool suitable for awkward to access areas & poor lighting conditions due to its compact, portable design. Unique Liquid lens technology provides a wide focus range, fast response time, excellent optical quality & low power consumption. Uses: Visual Inspection Non-contact Dimensional Measurements Quality Control Digital Image recording and documentation Repair and rework Information exchange and easy reporting

The Ion 4.3 is an award winning inspection magnifier that provides a crystal clear image for the user. Suitable for quick and immediate use, the Ion is fast to start, comfortable to hold and highly intuitive to use as the product has been designed to replicate the look and feel of an optical magnifier.

The Ions display delivers an unrivaled sharp, bright and high contrast image. The Ion 4.3's stunning color image and wide viewing angle provides comfortable use in awkward to access places and in poor lighting conditions. Its unique patent applied for dimensioning grids and cursors enhance the capability and efficiency of decision making for inspection operators and technicians.

Key Features:

  • Accurate & detailed inspection of a wide variety of objects enabled through lossless image quality & super sharp magnification up to 14x with high resolution TFT display and adjustable LED illumination.
  • Instant on screen measurement for quick & cost effective quality assurance provided by integrated on screen XY dimensioning grids & cursor functions.
  • Easy recording & traceability of one hundred images with date stamp using image capture software for accurate quality control records.
  • Mobile visual inspection tool suitable for awkward to access areas & poor lighting conditions due to its compact, portable design.
  • Unique Liquid lens technology provides a wide focus range, fast response time, excellent optical quality & low power consumption.

Uses:

  • Visual Inspection
  • Non-contact Dimensional Measurements
  • Quality Control
  • Digital Image recording and documentation
  • Repair and rework
  • Information exchange and easy reporting
Supplier's Site Datasheet

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Magnifiers
Product Number ION4.3
Product Name Ion 4.3" Inspection Magnifier
Type / Mounting Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Microscope for Electronics Repair Work - PCE-VM 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type / Mounting Video or Digital
Applications Electronics manufacturing; Industrial Inspection
Magnification 10 to 75 X
View Details
Magnifiers - 2017944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Mounting Handheld; Helping hands with glass magnifier
Magnification 3 X
View Details
 - IFM - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Type / Mounting Arm, Boom or Clamp-on
Applications Industrial Inspection
Magnification 1.75 to 2.25 X
View Details
Magnifiers - 45MAGW - TPI Corporation
TPI Corporation
Specs
Type / Mounting Desktop Stand; Folding or Linen
Magnification 3 X
Features Illuminated
View Details