Titan Tool Supply, Inc. Fiber Optic Liquid Light Guides FOI - 6

Description
Single Strand Bundle Fiber Optic Light Guides are generally used as supplemental lighting for hard to reach areas wherein the built-in illumination is too weak in intensity as in borescopes viewing a distant wall or spotlight affects to a distinct area. FOI - 6 LIQUID LIGHT GUIDES These units are highly desirable with several distinct advantages over Fiber Optic Light Guides. They have excellent light gathering capabilities with almost no light lost over distance which results in much higher light intensity on the remittance end. They are also excellent carriers of Ultra-Violet (U.V.) Light. They have a N.A. of .47 and are usable from 270 to 720mm. These Light Guides are usually more flexible than Fiber Optic Light Guides. The usual construction is of flexible plastic tube filled with a transparent, anaerobic non-toxic liquid, covered by a flexible metallic tubing over which a thin PVC jacket is drawn. Both ends of the Bundle are sealed by a polished fused silica glass window. The usual Bundle is 72" long with a 5 mm Liquid Bundle and .412" outside diameter. The end that fits into the Light Source is .625" Diameter to fit the FOI-150 Watt Halogen Illuminator or FOI-250 Watt Halogen Illuminator.
Datasheet
Description
Single Strand Bundle Fiber Optic Light Guides are generally used as supplemental lighting for hard to reach areas wherein the built-in illumination is too weak in intensity as in borescopes viewing a distant wall or spotlight affects to a distinct area. FOI - 6 LIQUID LIGHT GUIDES These units are highly desirable with several distinct advantages over Fiber Optic Light Guides. They have excellent light gathering capabilities with almost no light lost over distance which results in much higher light intensity on the remittance end. They are also excellent carriers of Ultra-Violet (U.V.) Light. They have a N.A. of .47 and are usable from 270 to 720mm. These Light Guides are usually more flexible than Fiber Optic Light Guides. The usual construction is of flexible plastic tube filled with a transparent, anaerobic non-toxic liquid, covered by a flexible metallic tubing over which a thin PVC jacket is drawn. Both ends of the Bundle are sealed by a polished fused silica glass window. The usual Bundle is 72" long with a 5 mm Liquid Bundle and .412" outside diameter. The end that fits into the Light Source is .625" Diameter to fit the FOI-150 Watt Halogen Illuminator or FOI-250 Watt Halogen Illuminator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Liquid Light Guides - FOI - 6 - Titan Tool Supply, Inc.
Buffalo, NY, USA
Fiber Optic Liquid Light Guides
FOI - 6
Fiber Optic Liquid Light Guides FOI - 6
Single Strand Bundle Fiber Optic Light Guides are generally used as supplemental lighting for hard to reach areas wherein the built-in illumination is too weak in intensity as in borescopes viewing a distant wall or spotlight affects to a distinct area. FOI - 6 LIQUID LIGHT GUIDES These units are highly desirable with several distinct advantages over Fiber Optic Light Guides. They have excellent light gathering capabilities with almost no light lost over distance which results in much higher light intensity on the remittance end. They are also excellent carriers of Ultra-Violet (U.V.) Light. They have a N.A. of .47 and are usable from 270 to 720mm. These Light Guides are usually more flexible than Fiber Optic Light Guides. The usual construction is of flexible plastic tube filled with a transparent, anaerobic non-toxic liquid, covered by a flexible metallic tubing over which a thin PVC jacket is drawn. Both ends of the Bundle are sealed by a polished fused silica glass window. The usual Bundle is 72" long with a 5 mm Liquid Bundle and .412" outside diameter. The end that fits into the Light Source is .625" Diameter to fit the FOI-150 Watt Halogen Illuminator or FOI-250 Watt Halogen Illuminator.

Single Strand Bundle Fiber Optic Light Guides are generally used as supplemental lighting for hard to reach areas wherein the built-in illumination is too weak in intensity as in borescopes viewing a distant wall or spotlight affects to a distinct area.

FOI - 6 LIQUID LIGHT GUIDES
These units are highly desirable with several distinct advantages over Fiber Optic Light Guides. They have excellent light gathering capabilities with almost no light lost over distance which results in much higher light intensity on the remittance end. They are also excellent carriers of Ultra-Violet (U.V.) Light. They have a N.A. of .47 and are usable from 270 to 720mm. These Light Guides are usually more flexible than Fiber Optic Light Guides. The usual construction is of flexible plastic tube filled with a transparent, anaerobic non-toxic liquid, covered by a flexible metallic tubing over which a thin PVC jacket is drawn. Both ends of the Bundle are sealed by a polished fused silica glass window. The usual Bundle is 72" long with a 5 mm Liquid Bundle and .412" outside diameter. The end that fits into the Light Source is .625" Diameter to fit the FOI-150 Watt Halogen Illuminator or FOI-250 Watt Halogen Illuminator.

Supplier's Site Datasheet

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Light Guides
Product Number FOI - 6
Product Name Fiber Optic Liquid Light Guides
Light Guide Type Fiber Optic
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Bundle, Glass, 11 mm Ferrules, 0.125 in. Diameter, 48 in. - 77526 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1219 mm (48 inch)
Diameter 3.2 mm (0.1260 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Light Pipes - 1761005-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details