Newport MKS Fiber Optic Bundle, High Grade FS, 11 mm Ferrule, 0.125 in., 24 in. 77577

Description
The 77577 High Grade Fused Silica Fiber Optic Bundle uses a stainless steel protective sheathing around the fibers. This 24 inch long, 0.125 inch diameter High Grade Fused Silica bundle uses a silica/silica polyimide buffer. It has 11 mm ferrule terminations for mounting in our standard fiber adapters.
Request a Quote
Description
The 77577 High Grade Fused Silica Fiber Optic Bundle uses a stainless steel protective sheathing around the fibers. This 24 inch long, 0.125 inch diameter High Grade Fused Silica bundle uses a silica/silica polyimide buffer. It has 11 mm ferrule terminations for mounting in our standard fiber adapters.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Bundle, High Grade FS, 11 mm Ferrule, 0.125 in., 24 in. - 77577 - Newport MKS
Irvine, CA, United States
Fiber Optic Bundle, High Grade FS, 11 mm Ferrule, 0.125 in., 24 in.
77577
Fiber Optic Bundle, High Grade FS, 11 mm Ferrule, 0.125 in., 24 in. 77577
The 77577 High Grade Fused Silica Fiber Optic Bundle uses a stainless steel protective sheathing around the fibers. This 24 inch long, 0.125 inch diameter High Grade Fused Silica bundle uses a silica/silica polyimide buffer. It has 11 mm ferrule terminations for mounting in our standard fiber adapters.

The 77577 High Grade Fused Silica Fiber Optic Bundle uses a stainless steel protective sheathing around the fibers. This 24 inch long, 0.125 inch diameter High Grade Fused Silica bundle uses a silica/silica polyimide buffer. It has 11 mm ferrule terminations for mounting in our standard fiber adapters.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Light Guides
Product Number 77577
Product Name Fiber Optic Bundle, High Grade FS, 11 mm Ferrule, 0.125 in., 24 in.
Light Guide Type Fiber Optic
Length 610 mm (24 inch)
Diameter 3.2 mm (0.1260 inch)
Core Material High Grade Fused Silica
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Bundle, Glass, 11 mm Ferrules, 0.125 in. Diameter, 48 in. - 77526 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1219 mm (48 inch)
Diameter 3.2 mm (0.1260 inch)
View Details
Liquid Light Guide, 39.4 in., 300-650 nm, 0.12 in. Core, 0.59 NA - 77554 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 3 mm (0.1181 inch)
View Details
Fiber Bundle, Glass, 11mm Circular Ferrule, 0.8 x 9.7mm Rectangular Slit (RoHS Pending) - 77538 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 914 mm (36 inch)
Core Material Glass; Glass
View Details
Liquid Light Guide, 79 in., 220-600 nm, 0.2 in. Core, 0.43 NA - 76843 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 5.1 mm (0.2008 inch)
View Details