Titan Tool Supply, Inc. Fiber Optic Light Guides FOI - 4

Description
Single Strand Bundle Fiber Optic Light Guides are generally used as supplemental lighting for hard to reach areas wherein the built-in illumination is too weak in intensity as in borescopes viewing a distant wall or spotlight affects to a distinct area. FOI - 4 This unit is identical to FOI-2 in diameter, length and sheathing except it is completely flexible and will not support itself. Ideal in applications where it has to be fastened to a moving part that adjusts in an X, Y, Z axis such as on a machine. It has to be used in conjunction with the FOI-150 Watt Halogen Illuminator or FOI-250 Watt Halogen Illuminator.
Datasheet
Description
Single Strand Bundle Fiber Optic Light Guides are generally used as supplemental lighting for hard to reach areas wherein the built-in illumination is too weak in intensity as in borescopes viewing a distant wall or spotlight affects to a distinct area. FOI - 4 This unit is identical to FOI-2 in diameter, length and sheathing except it is completely flexible and will not support itself. Ideal in applications where it has to be fastened to a moving part that adjusts in an X, Y, Z axis such as on a machine. It has to be used in conjunction with the FOI-150 Watt Halogen Illuminator or FOI-250 Watt Halogen Illuminator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Light Guides - FOI - 4 - Titan Tool Supply, Inc.
Buffalo, NY, USA
Fiber Optic Light Guides
FOI - 4
Fiber Optic Light Guides FOI - 4
Single Strand Bundle Fiber Optic Light Guides are generally used as supplemental lighting for hard to reach areas wherein the built-in illumination is too weak in intensity as in borescopes viewing a distant wall or spotlight affects to a distinct area. FOI - 4 This unit is identical to FOI-2 in diameter, length and sheathing except it is completely flexible and will not support itself. Ideal in applications where it has to be fastened to a moving part that adjusts in an X, Y, Z axis such as on a machine. It has to be used in conjunction with the FOI-150 Watt Halogen Illuminator or FOI-250 Watt Halogen Illuminator.

Single Strand Bundle Fiber Optic Light Guides are generally used as supplemental lighting for hard to reach areas wherein the built-in illumination is too weak in intensity as in borescopes viewing a distant wall or spotlight affects to a distinct area.

FOI - 4
This unit is identical to FOI-2 in diameter, length and sheathing except it is completely flexible and will not support itself. Ideal in applications where it has to be fastened to a moving part that adjusts in an X, Y, Z axis such as on a machine. It has to be used in conjunction with the FOI-150 Watt Halogen Illuminator or FOI-250 Watt Halogen Illuminator.

Supplier's Site Datasheet

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Light Guides
Product Number FOI - 4
Product Name Fiber Optic Light Guides
Light Guide Type Fiber Optic
Unlock Full Specs
to access all available technical data

Similar Products

Light Guides -  - Dymax
Specs
Angle Flexible
View Details
Light Pipes - 2173482-3 - TE Connectivity
Specs
Operating Temp -40 to 85 C (-40 to 185 F)
View Details
Liquid Light Guide, 79 in., 420-2000 nm, 0.3 in. Core, 0.52 NA - 77639 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 7.6 mm (0.2992 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details