Titan Tool Supply, Inc. Fiber Optic Light Guides FOI - 2

Description
Single Strand Bundle Fiber Optic Light Guides are generally used as supplemental lighting for hard to reach areas wherein the built-in illumination is too weak in intensity as in borescopes viewing a distant wall or spotlight affects to a distinct area. FOI - 2 A single strand semi-free standing light guide, .500" outside diameter Metal Sheathing, .250" fiber optic light guides. This unit is 48" long and can be mounted on a machine tool for extra illumination. It was specifically designed as supplemental light source to be used with Titan Borescopes when the light in the unit is not sufficient. This can happen when the work piece is located too far away from the Borescope to be properly illuminated from the small diameter bulbs in Borescopes. Sometimes there is also a need for a supplemental light source if the unit to be viewed is made of a highly light absorbing material and does not reflect any light. It has to be used in conjunction with the FOI-150 Watt Halogen Illuminator or FOI-250 Watt Halogen Illuminator.
Datasheet
Description
Single Strand Bundle Fiber Optic Light Guides are generally used as supplemental lighting for hard to reach areas wherein the built-in illumination is too weak in intensity as in borescopes viewing a distant wall or spotlight affects to a distinct area. FOI - 2 A single strand semi-free standing light guide, .500" outside diameter Metal Sheathing, .250" fiber optic light guides. This unit is 48" long and can be mounted on a machine tool for extra illumination. It was specifically designed as supplemental light source to be used with Titan Borescopes when the light in the unit is not sufficient. This can happen when the work piece is located too far away from the Borescope to be properly illuminated from the small diameter bulbs in Borescopes. Sometimes there is also a need for a supplemental light source if the unit to be viewed is made of a highly light absorbing material and does not reflect any light. It has to be used in conjunction with the FOI-150 Watt Halogen Illuminator or FOI-250 Watt Halogen Illuminator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Light Guides - FOI - 2 - Titan Tool Supply, Inc.
Buffalo, NY, USA
Fiber Optic Light Guides
FOI - 2
Fiber Optic Light Guides FOI - 2
Single Strand Bundle Fiber Optic Light Guides are generally used as supplemental lighting for hard to reach areas wherein the built-in illumination is too weak in intensity as in borescopes viewing a distant wall or spotlight affects to a distinct area. FOI - 2 A single strand semi-free standing light guide, .500" outside diameter Metal Sheathing, .250" fiber optic light guides. This unit is 48" long and can be mounted on a machine tool for extra illumination. It was specifically designed as supplemental light source to be used with Titan Borescopes when the light in the unit is not sufficient. This can happen when the work piece is located too far away from the Borescope to be properly illuminated from the small diameter bulbs in Borescopes. Sometimes there is also a need for a supplemental light source if the unit to be viewed is made of a highly light absorbing material and does not reflect any light. It has to be used in conjunction with the FOI-150 Watt Halogen Illuminator or FOI-250 Watt Halogen Illuminator.

Single Strand Bundle Fiber Optic Light Guides are generally used as supplemental lighting for hard to reach areas wherein the built-in illumination is too weak in intensity as in borescopes viewing a distant wall or spotlight affects to a distinct area.

FOI - 2
A single strand semi-free standing light guide, .500" outside diameter Metal Sheathing, .250" fiber optic light guides. This unit is 48" long and can be mounted on a machine tool for extra illumination. It was specifically designed as supplemental light source to be used with Titan Borescopes when the light in the unit is not sufficient. This can happen when the work piece is located too far away from the Borescope to be properly illuminated from the small diameter bulbs in Borescopes. Sometimes there is also a need for a supplemental light source if the unit to be viewed is made of a highly light absorbing material and does not reflect any light. It has to be used in conjunction with the FOI-150 Watt Halogen Illuminator or FOI-250 Watt Halogen Illuminator.

Supplier's Site Datasheet

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Light Guides
Product Number FOI - 2
Product Name Fiber Optic Light Guides
Light Guide Type Fiber Optic
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 2007174-2 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Liquid Light Guide, 39.4 in., 420-2000 nm, 0.3 in. Core, 0.52 NA - 77638 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 7.6 mm (0.2992 inch)
View Details