Newport MKS Fiber Optic Bundle, Glass, 11 mm Ferrules, 0.125 in. Diameter, 36 in. (RoHS Pending) 77525

Description
The 77525 Glass Fiber Optic Bundle uses a stainless steel protective sheathing around the fibers. This 36 inch long, 0.125 inch diameter glass fiber bundle uses a silica/silica polyimide buffer. It has 11 mm ferrule terminations for mounting in our standard fiber adapters.
Request a Quote
Description
The 77525 Glass Fiber Optic Bundle uses a stainless steel protective sheathing around the fibers. This 36 inch long, 0.125 inch diameter glass fiber bundle uses a silica/silica polyimide buffer. It has 11 mm ferrule terminations for mounting in our standard fiber adapters.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Bundle, Glass, 11 mm Ferrules, 0.125 in. Diameter, 36 in. (RoHS Pending) - 77525 - Newport MKS
Irvine, CA, United States
Fiber Optic Bundle, Glass, 11 mm Ferrules, 0.125 in. Diameter, 36 in. (RoHS Pending)
77525
Fiber Optic Bundle, Glass, 11 mm Ferrules, 0.125 in. Diameter, 36 in. (RoHS Pending) 77525
The 77525 Glass Fiber Optic Bundle uses a stainless steel protective sheathing around the fibers. This 36 inch long, 0.125 inch diameter glass fiber bundle uses a silica/silica polyimide buffer. It has 11 mm ferrule terminations for mounting in our standard fiber adapters.

The 77525 Glass Fiber Optic Bundle uses a stainless steel protective sheathing around the fibers. This 36 inch long, 0.125 inch diameter glass fiber bundle uses a silica/silica polyimide buffer. It has 11 mm ferrule terminations for mounting in our standard fiber adapters.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Light Guides
Product Number 77525
Product Name Fiber Optic Bundle, Glass, 11 mm Ferrules, 0.125 in. Diameter, 36 in. (RoHS Pending)
Light Guide Type Fiber Optic
Length 914 mm (36 inch)
Diameter 3.2 mm (0.1260 inch)
Core Material Glass; Glass
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable, UV-VIS, 400 µm Core, 500 µm Clad, 1m Length, SMA - 78253 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 0.4000 mm (0.0157 inch)
View Details
Liquid Light Guide, 79 in., 300-650 nm, 0.2 in. Core, 0.59 NA - 77557 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 5.1 mm (0.2008 inch)
View Details
Liquid Light Guide, Bifurcated, 340-800 nm, 0.12 in. Core, 39.4 in. Legs - 76848 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 3 mm (0.1181 inch)
View Details
Liquid Light Guide, 79 in., 420-2000 nm, 0.3 in. Core, 0.52 NA - 77639 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 7.6 mm (0.2992 inch)
View Details