Titan Tool Supply, Inc. 1/2 inch Color CCD Camera and 19 LCD inch Monitor COL-CCD

Description
1/2” Color CCD Camera & 19” LCD Monitor 1/2" Color CCD Camera Specifications: Active Pixels: 768H X 494V (380,000 pixels) Image Sensor Area: 6.55H MM X 4.87V MM Resolution: 480 Horizontal TV Lines Min. Illumination: 1.8 Lux Signal Format: NTSC 2:1 Interlace Video Output: 75 Ohms BNC (BNC/BNC cable included) Power: 12V DC (included with Camera) Lens Mount: CS/C Mount Camera Mount: 1/4"-20UNC Bottom Dimensions: 2.25" W X 2.25" H X 3.50" L Weight: 12 oz (300 g) 19" Color LCD Monitor Specifications: Resolution: 1280 X 1024 @ 60Mhz Scan System: NTSC Video Input/Output: NTSC Composite 75 Ohm BNC X 1 S-Video X 1, Digital DVI-D X1 Power Source: 100 to 240 V AC 60/50 Hz Picture Tube: 19" diagonal Dimensions: 16.81" W X 14.8" H X 2.5" D Weight: 11.9 lbs
Description
1/2” Color CCD Camera & 19” LCD Monitor 1/2" Color CCD Camera Specifications: Active Pixels: 768H X 494V (380,000 pixels) Image Sensor Area: 6.55H MM X 4.87V MM Resolution: 480 Horizontal TV Lines Min. Illumination: 1.8 Lux Signal Format: NTSC 2:1 Interlace Video Output: 75 Ohms BNC (BNC/BNC cable included) Power: 12V DC (included with Camera) Lens Mount: CS/C Mount Camera Mount: 1/4"-20UNC Bottom Dimensions: 2.25" W X 2.25" H X 3.50" L Weight: 12 oz (300 g) 19" Color LCD Monitor Specifications: Resolution: 1280 X 1024 @ 60Mhz Scan System: NTSC Video Input/Output: NTSC Composite 75 Ohm BNC X 1 S-Video X 1, Digital DVI-D X1 Power Source: 100 to 240 V AC 60/50 Hz Picture Tube: 19" diagonal Dimensions: 16.81" W X 14.8" H X 2.5" D Weight: 11.9 lbs

Suppliers

Company
Product
Description
Supplier Links
1/2 inch Color CCD Camera and 19 LCD inch Monitor - COL-CCD - Titan Tool Supply, Inc.
Buffalo, NY, USA
1/2 inch Color CCD Camera and 19 LCD inch Monitor
COL-CCD
1/2 inch Color CCD Camera and 19 LCD inch Monitor COL-CCD
1/2” Color CCD Camera & 19” LCD Monitor 1/2" Color CCD Camera Specifications: Active Pixels: 768H X 494V (380,000 pixels) Image Sensor Area: 6.55H MM X 4.87V MM Resolution: 480 Horizontal TV Lines Min. Illumination: 1.8 Lux Signal Format: NTSC 2:1 Interlace Video Output: 75 Ohms BNC (BNC/BNC cable included) Power: 12V DC (included with Camera) Lens Mount: CS/C Mount Camera Mount: 1/4"-20UNC Bottom Dimensions: 2.25" W X 2.25" H X 3.50" L Weight: 12 oz (300 g) 19" Color LCD Monitor Specifications: Resolution: 1280 X 1024 @ 60Mhz Scan System: NTSC Video Input/Output: NTSC Composite 75 Ohm BNC X 1 S-Video X 1, Digital DVI-D X1 Power Source: 100 to 240 V AC 60/50 Hz Picture Tube: 19" diagonal Dimensions: 16.81" W X 14.8" H X 2.5" D Weight: 11.9 lbs

1/2” Color CCD Camera & 19” LCD Monitor

1/2" Color CCD Camera Specifications:
Active Pixels: 768H X 494V (380,000 pixels)
Image Sensor Area: 6.55H MM X 4.87V MM
Resolution: 480 Horizontal TV Lines
Min. Illumination: 1.8 Lux
Signal Format: NTSC 2:1 Interlace
Video Output: 75 Ohms BNC (BNC/BNC cable included)
Power: 12V DC (included with Camera)
Lens Mount: CS/C Mount
Camera Mount: 1/4"-20UNC Bottom
Dimensions: 2.25" W X 2.25" H X 3.50" L
Weight: 12 oz (300 g)

19" Color LCD Monitor Specifications:
Resolution: 1280 X 1024 @ 60Mhz
Scan System: NTSC
Video Input/Output: NTSC Composite 75 Ohm BNC X 1
S-Video X 1, Digital DVI-D X1
Power Source: 100 to 240 V AC 60/50 Hz
Picture Tube: 19" diagonal
Dimensions: 16.81" W X 14.8" H X 2.5" D
Weight: 11.9 lbs

Supplier's Site

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Video Cameras
Product Number COL-CCD
Product Name 1/2 inch Color CCD Camera and 19 LCD inch Monitor
Camera Function Video
Imaging Technology CCD Camera; Digital Camera
Application / Industry Industrial
Format / Output NTSC
Lens Mount C-Mount; CS-Mount
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Camera - PCE-VE 1034N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
CCTV Cameras - 2794782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 1080 lines
View Details
Compact Uncooled LWIR Cores - MicroCalibir - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details