Advantech DIN Rail AC to DC 100-240V 120W 24V PSD-A120W24

Description
DIN Rail AC to DC 100-240V 120W 24V Extra compact design with 120 watts output High power density: 3.72 watts per cubic inch Input range 85 ~ 264 VAC/ 110 ~ 375 VDC Power boost with 150% peak load Full protection with auto recovery function Full load output up to 60°C Adjustable output
Request a Quote Datasheet
Description
DIN Rail AC to DC 100-240V 120W 24V Extra compact design with 120 watts output High power density: 3.72 watts per cubic inch Input range 85 ~ 264 VAC/ 110 ~ 375 VDC Power boost with 150% peak load Full protection with auto recovery function Full load output up to 60°C Adjustable output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail AC to DC 100-240V 120W 24V - PSD-A120W24 - Advantech
Cincinnati, OH, United States
DIN Rail AC to DC 100-240V 120W 24V
PSD-A120W24
DIN Rail AC to DC 100-240V 120W 24V PSD-A120W24
DIN Rail AC to DC 100-240V 120W 24V Extra compact design with 120 watts output High power density: 3.72 watts per cubic inch Input range 85 ~ 264 VAC/ 110 ~ 375 VDC Power boost with 150% peak load Full protection with auto recovery function Full load output up to 60°C Adjustable output

DIN Rail AC to DC 100-240V 120W 24V

  • Extra compact design with 120 watts output
  • High power density: 3.72 watts per cubic inch
  • Input range 85 ~ 264 VAC/ 110 ~ 375 VDC
  • Power boost with 150% peak load
  • Full protection with auto recovery function
  • Full load output up to 60°C
  • Adjustable output
Buy Now Datasheet
Industrial, DIN Rail Power Supplies - 2084-PSD-A120W24-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
2084-PSD-A120W24-ND
Industrial, DIN Rail Power Supplies 2084-PSD-A120W24-ND
DIN RAIL A/D 100-240V 120W 24V

DIN RAIL A/D 100-240V 120W 24V

Buy Now

Technical Specifications

  Advantech DigiKey
Product Category Power Supplies Power Supplies
Product Number PSD-A120W24 2084-PSD-A120W24-ND
Product Name DIN Rail AC to DC 100-240V 120W 24V Industrial, DIN Rail Power Supplies
Type AC / DC Adapter 1
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Regulatory Compliance CB/UL/FCC/CE
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12V1-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
80 PLUS PS/2 250W ATX Power Supply - PS8-250ATX-NB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / KC / KC EMC
DC Output Voltage 12.0 volts
View Details