AirClean Systems AC600 Series UPUV Class 1 Biological Safety Workstation AC648UPUV

Description
Designed to safely handle biological samples and open-small packages in a safe area. The UPUV workstation provides UV-C light for decontamination of materials and protects the operator from exposure to airborne pathogens. The UPUV workstation captures potentially harmful toxins by using HEPA filter technology. All UPUV workstations are tested to be leakproof and certified, using a 0.2 to 0.5-micron aerosol and then scanned for bypass. No installation required - plugs directly into a standard 110V or 220V electrical outlet Clear polycarbonate shell for 360° visibility UVTect™ microprocessor controller UV and fluorescent lights Seamless plastic design -no joints or gaps in construction
Request a Quote
Description
Designed to safely handle biological samples and open-small packages in a safe area. The UPUV workstation provides UV-C light for decontamination of materials and protects the operator from exposure to airborne pathogens. The UPUV workstation captures potentially harmful toxins by using HEPA filter technology. All UPUV workstations are tested to be leakproof and certified, using a 0.2 to 0.5-micron aerosol and then scanned for bypass. No installation required - plugs directly into a standard 110V or 220V electrical outlet Clear polycarbonate shell for 360° visibility UVTect™ microprocessor controller UV and fluorescent lights Seamless plastic design -no joints or gaps in construction
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC600 Series UPUV Class 1 Biological Safety Workstation - AC648UPUV - AirClean Systems
Creedmoor, NC, United States
AC600 Series UPUV Class 1 Biological Safety Workstation
AC648UPUV
AC600 Series UPUV Class 1 Biological Safety Workstation AC648UPUV
Designed to safely handle biological samples and open-small packages in a safe area. The UPUV workstation provides UV-C light for decontamination of materials and protects the operator from exposure to airborne pathogens. The UPUV workstation captures potentially harmful toxins by using HEPA filter technology. All UPUV workstations are tested to be leakproof and certified, using a 0.2 to 0.5-micron aerosol and then scanned for bypass. No installation required - plugs directly into a standard 110V or 220V electrical outlet Clear polycarbonate shell for 360° visibility UVTect™ microprocessor controller UV and fluorescent lights Seamless plastic design -no joints or gaps in construction

Designed to safely handle biological samples and open-small packages in a safe area. The UPUV workstation provides UV-C light for decontamination of materials and protects the operator from exposure to airborne pathogens. The UPUV workstation captures potentially harmful toxins by using HEPA filter technology. All UPUV workstations are tested to be leakproof and certified, using a 0.2 to 0.5-micron aerosol and then scanned for bypass.

  • No installation required - plugs directly into a standard 110V or 220V electrical outlet
  • Clear polycarbonate shell for 360° visibility
  • UVTect™ microprocessor controller
  • UV and fluorescent lights
  • Seamless plastic design -no joints or gaps in construction
Supplier's Site

Technical Specifications

  AirClean Systems
Product Category Workbenches and Workstations (Industrial)
Product Number AC648UPUV
Product Name AC600 Series UPUV Class 1 Biological Safety Workstation
Type Cleanroom
Length 24.0 inch (610 mm)
Width 48.0 inch (1219.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Combination PCR Workstation - AC624LFUV - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 24.0 inch (609.60 mm)
View Details
Combination PCR Workstation - AC632LFUVC - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 32.0 inch (812.80 mm)
View Details
Vertical Laminar Flow Workstation - AC624LF - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 24.0 inch (609.60 mm)
View Details
Classroom Demonstration Workstation - TeachAide™ ACTA48 - AirClean Systems
Specs
Type Cleanroom; Classroom
Length 25.0 inch (635 mm)
Width 48.0 inch (1219.20 mm)
View Details