Actuonix Motion Devices 50mm Stepper Actuator - Actuonix S20 Series S20-50-38-B

Description
S20 50mm Linear Stepper Actuator S20-50-38-B
Request a Quote
Description
S20 50mm Linear Stepper Actuator S20-50-38-B
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S20-50-38-B is a miniature linear stepper actuator with a 50 mm stroke, designed for precise push/pull motion in robotics, optics, diagnostic equipment, and industrial automation. It has a closed length of 124.8 mm and weighs 70 g. The actuator operates on 0-4.2 VDC with a maximum current of 0.60 A per phase and holds position when unpowered with a backdrive force of 60 N with power applied. It features an IP-54 ingress protection rating, operates between -10°C and +40°C, and has a step size of 0.01 mm. The device includes two mounting brackets and #8-32 hardware, with a 300 mm cable length and an M8x1.25 threaded shaft. Maximum duty cycle is 100%.

Datasheet Summary
Powered by GS/AI

The S20-50-38-B is a miniature linear stepper actuator with a 50 mm stroke, designed for precise push/pull motion in robotics, optics, diagnostic equipment, and industrial automation. It has a closed length of 124.8 mm and weighs 70 g. The actuator operates on 0-4.2 VDC with a maximum current of 0.60 A per phase and holds position when unpowered with a backdrive force of 60 N with power applied. It features an IP-54 ingress protection rating, operates between -10°C and +40°C, and has a step size of 0.01 mm. The device includes two mounting brackets and #8-32 hardware, with a 300 mm cable length and an M8x1.25 threaded shaft. Maximum duty cycle is 100%.

Suppliers

Company
Product
Description
Supplier Links
50mm Stepper Actuator - Actuonix S20 Series - S20-50-38-B - Actuonix Motion Devices
Saanichton, British Columbia, Canada
50mm Stepper Actuator - Actuonix S20 Series
S20-50-38-B
50mm Stepper Actuator - Actuonix S20 Series S20-50-38-B
S20 50mm Linear Stepper Actuator S20-50-38-B

S20 50mm Linear Stepper Actuator

S20-50-38-B

Supplier's Site Datasheet

Technical Specifications

  Actuonix Motion Devices
Product Category Linear Actuators
Product Number S20-50-38-B
Product Name 50mm Stepper Actuator - Actuonix S20 Series
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

P16-P Linear Actuator with Feedback 200mm 22:1 12 volts - P16-200-22-12-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 7.87 inch (200 mm)
View Details
P8-ST Micro Stepper Actuator 10mm stroke 49:1 gearing - P8-10-49-3-ST - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.3937 inch (10 mm)
View Details
PQ12-P Linear Actuator with Feedback 100:1 6 volts - PQ12-100-6-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.7874 inch (20 mm)
View Details
L16-S Miniature Linear Actuator with Limit Switches 30mm 63:1 12 volts - L16-30-63-12-S - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 inch (30 mm)
View Details