Actuonix Motion Devices PQ12-P Linear Actuator with Feedback 63:1 12 volts PQ12-63-12-P

Description
PQ12-P Linear Actuator with Position Feedback PQ12-63-12-P
Request a Quote Datasheet
Description
PQ12-P Linear Actuator with Position Feedback PQ12-63-12-P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PQ12-P Linear Actuator with Feedback 63:1 12 volts - PQ12-63-12-P - Actuonix Motion Devices
Saanichton, British Columbia, Canada
PQ12-P Linear Actuator with Feedback 63:1 12 volts
PQ12-63-12-P
PQ12-P Linear Actuator with Feedback 63:1 12 volts PQ12-63-12-P
PQ12-P Linear Actuator with Position Feedback PQ12-63-12-P

PQ12-P Linear Actuator with Position Feedback

PQ12-63-12-P

Supplier's Site Datasheet

Technical Specifications

  Actuonix Motion Devices
Product Category Linear Actuators
Product Number PQ12-63-12-P
Product Name PQ12-P Linear Actuator with Feedback 63:1 12 volts
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.7874 inch (20 mm)
Rated Speed 0.5906 in/sec (0.9000 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

30mm Stepper Actuator - Actuonix S20 Series - S20-30-38-B - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 inch (30 mm)
View Details
P8-P Micro Linear Actuator - 100mm - 50:1 - 12 volts - P8-100-50-12-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 3.94 inch (100 mm)
View Details
T16-P Mini Track Actuator with Feedback 200mm 64:1 12 volts - T16-200-64-12-P - Actuonix Motion Devices
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 7.87 inch (200 mm)
Rated Speed 0.7087 in/sec (1.08 m/min)
View Details
PQ12-P Linear Actuator with Feedback 100:1 6 volts - PQ12-100-6-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.7874 inch (20 mm)
View Details