JTEKT North America, Inc. Pillow Block/Bearing Housing LM67010

Description
KOYO SEIKO , LM67010, BEARING CUP, TAPERED, 2.328IN/OD, 1.906IN/BORE. FREE 2 YEAR RADWELL WARRANTY
Description
KOYO SEIKO , LM67010, BEARING CUP, TAPERED, 2.328IN/OD, 1.906IN/BORE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 43788458 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
43788458
Pillow Block/Bearing Housing 43788458
KOYO SEIKO , LM67010, BEARING CUP, TAPERED, 2.328IN/OD, 1.906IN/BORE. FREE 2 YEAR RADWELL WARRANTY

KOYO SEIKO , LM67010, BEARING CUP, TAPERED, 2.328IN/OD, 1.906IN/BORE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 43788458
Product Name Pillow Block/Bearing Housing
Bearing Type Tapered Roller
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL314 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.76 inch (70 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346973 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Stainless Steel; Stainless Steel
Length 6.3 inch (160 mm)
View Details
30mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PPCM30F079 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1.18 inch (30 mm)
Load Rating 4723 lbs (2142 kg)
View Details
Pillow Block Mount Plain Bearings - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Shaft Diameter 0.1250 to 2 inch (3.17 to 50.8 mm)
Bearing Bronze
View Details