Stock Drive Products & Sterling Instrument - SDP/SI 1" Bore, Self Aligning Open Type Frelon Lined Aluminum Pillow Block. S61PPZ-100F28125

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S61P Z-100F28125 is a self-aligning, open-type pillow block bearing with a 1.000 inch bore, featuring an anodized 6061-T6 aluminum body and a Frelon®-lined, self-lubricating bearing. It has a base width of 1.187 inches, body length of 3.250 inches, and a maximum load rating of 3525 lbf. The bearing supports a maximum speed of 400 ft/min and a maximum PV of 10000 under dry conditions. Bolt hole spacing is 2.250 inches, with a #10 bolt hole and a 7/32 inch groove. Maximum load must be halved when applied to the open half of the bearing. The product is designed for parallel shaft applications and operates between -40°F and +500°F.

Datasheet Summary
Powered by GS/AI

The S61P Z-100F28125 is a self-aligning, open-type pillow block bearing with a 1.000 inch bore, featuring an anodized 6061-T6 aluminum body and a Frelon®-lined, self-lubricating bearing. It has a base width of 1.187 inches, body length of 3.250 inches, and a maximum load rating of 3525 lbf. The bearing supports a maximum speed of 400 ft/min and a maximum PV of 10000 under dry conditions. Bolt hole spacing is 2.250 inches, with a #10 bolt hole and a 7/32 inch groove. Maximum load must be halved when applied to the open half of the bearing. The product is designed for parallel shaft applications and operates between -40°F and +500°F.

Suppliers

Company
Product
Description
Supplier Links
1
Hicksville, NY, United States
1" Bore, Self Aligning Open Type Frelon Lined Aluminum Pillow Block.
S61PPZ-100F28125
1" Bore, Self Aligning Open Type Frelon Lined Aluminum Pillow Block. S61PPZ-100F28125
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Pillow Block Bearings
Product Number S61PPZ-100F28125
Product Name 1" Bore, Self Aligning Open Type Frelon Lined Aluminum Pillow Block.
Bearing / Housing Features Self-aligning
Shaft Diameter 1 inch (25.4 mm)
Load Rating 3525 lbs (1599 kg)
Bearing Frelon Lined Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

0.875
Specs
Shaft Diameter 0.8750 inch (22.22 mm)
Load Rating 380 lbs (172 kg)
Housing Aluminum
View Details
1-5/8 in. ID, 7-13/32 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20926 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.25 inch (57.15 mm)
View Details
1-1/8 in. ID, 5-27/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20618 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.59 inch (40.48 mm)
View Details
1 in. ID, 5.16 in. Long Polyester Diamond Flange Block w/ Acetal Ball Bearing - BBPBLF-205-1 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.15 inch (29.21 mm)
View Details