Stock Drive Products & Sterling Instrument - SDP/SI 3/4 in. ID, 4-7/16 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block BBXBLK-UFL20412

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote Datasheet
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4 in. ID, 4-7/16 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20412 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
3/4 in. ID, 4-7/16 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block
BBXBLK-UFL20412
3/4 in. ID, 4-7/16 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block BBXBLK-UFL20412
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Pillow Block Bearings
Product Number BBXBLK-UFL20412
Product Name 3/4 in. ID, 4-7/16 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block
Shaft Securing Method Setscrew
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Open Type Super Smart Ball Bushing Pillow Block SSUPBO20 - TSSUPBO-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 2350 lbs (1066 kg)
View Details
1
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1 inch (25.4 mm)
Load Rating 3525 lbs (1599 kg)
View Details
0.3125 Bore, Molded Nylon bearing block, With Ertalyte Tx Bearing - A 7Z 6-F2210E - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.3125 inch (7.94 mm)
Bearing Ertalyte Tx
Housing Plastic / Polymer; Molded Nylon
View Details
0.75
Specs
Bearing Type Needle Roller
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1000 lbs (454 kg)
View Details