Stock Drive Products & Sterling Instrument - SDP/SI 6 mm Bore, Pillow Block-Mounted with Stainless Steel Pressbearing A 7Z29MXS006

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 7Z29MXS006 is a miniature pillow block-mounted ball bearing with a 6 mm bore, featuring a stainless steel bearing and sintered aluminum pillow block. It is double-shielded, corrosion-resistant, and permanently lubricated for the life of the bearing. The bearing operates within a temperature range of -30°C to +120°C, supports a maximum radial load of 750 N, and has a maximum speed of 43000 rpm. Its overall height is 19 mm, overall length is 36.5 mm, overall width is 10.1 mm, and flange distance is 28.57 mm. The mounting hole width is 9.525 mm and the flange thickness is 5 mm.

Datasheet Summary
Powered by GS/AI

A 7Z29MXS006 is a miniature pillow block-mounted ball bearing with a 6 mm bore, featuring a stainless steel bearing and sintered aluminum pillow block. It is double-shielded, corrosion-resistant, and permanently lubricated for the life of the bearing. The bearing operates within a temperature range of -30°C to +120°C, supports a maximum radial load of 750 N, and has a maximum speed of 43000 rpm. Its overall height is 19 mm, overall length is 36.5 mm, overall width is 10.1 mm, and flange distance is 28.57 mm. The mounting hole width is 9.525 mm and the flange thickness is 5 mm.

Suppliers

Company
Product
Description
Supplier Links
6 mm Bore, Pillow Block-Mounted with Stainless Steel Pressbearing - A 7Z29MXS006 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
6 mm Bore, Pillow Block-Mounted with Stainless Steel Pressbearing
A 7Z29MXS006
6 mm Bore, Pillow Block-Mounted with Stainless Steel Pressbearing A 7Z29MXS006
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Pillow Block Bearings
Product Number A 7Z29MXS006
Product Name 6 mm Bore, Pillow Block-Mounted with Stainless Steel Pressbearing
Rated Speed 43000 rpm
Load Rating 169 lbs (76.46 kg)
Housing Aluminum
Length 1.44 inch (36.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1-1/4 in. ID, 5.83 in. Long Polyester Diamond Flange Block w/ Acetal Ball Bearing - BBPBLF-206-1-1/4 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.2 inch (30.48 mm)
View Details
0.5
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 975 lbs (442 kg)
View Details
0.75
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1905 lbs (864 kg)
View Details
Thomson Open Type Super Ball Bushing Pillow Block SPB24OPN - TSPB-24-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.5 inch (38.1 mm)
Load Rating 1560 lbs (707 kg)
View Details