Stock Drive Products & Sterling Instrument - SDP/SI 0.3125 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing A 7Z29-XS313

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 7Z29-XS313 is a miniature pillow block-mounted ball bearing with a 0.3125 in. bore, stainless steel bearing, and sintered aluminum housing, designed for medical, scientific, and pharmaceutical applications. It has an overall height of 0.75 in., overall length of 1.44 in., overall width of 0.2 in., and flange mounting length of 1.125 in. with a mounting flange thickness of 0.19 in. The bearing operates from -22°F to +248°F, supports a maximum radial load of 128 lbf, and has a maximum speed of 40,000 rpm. The housing height to mounting centerline is 0.3750 in., and the mounting hole diameter is 0.125 in.

Datasheet Summary
Powered by GS/AI

A 7Z29-XS313 is a miniature pillow block-mounted ball bearing with a 0.3125 in. bore, stainless steel bearing, and sintered aluminum housing, designed for medical, scientific, and pharmaceutical applications. It has an overall height of 0.75 in., overall length of 1.44 in., overall width of 0.2 in., and flange mounting length of 1.125 in. with a mounting flange thickness of 0.19 in. The bearing operates from -22°F to +248°F, supports a maximum radial load of 128 lbf, and has a maximum speed of 40,000 rpm. The housing height to mounting centerline is 0.3750 in., and the mounting hole diameter is 0.125 in.

Suppliers

Company
Product
Description
Supplier Links
0.3125 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing - A 7Z29-XS313 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
0.3125 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing
A 7Z29-XS313
0.3125 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing A 7Z29-XS313
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Pillow Block Bearings
Product Number A 7Z29-XS313
Product Name 0.3125 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing
Rated Speed 40000 rpm
Housing Aluminum
Length 1.44 inch (36.58 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Twin Open Type Super Ball Bushing Pillow Block TWN24OPN - TTWN-24-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.5 inch (38.1 mm)
Load Rating 3120 lbs (1415 kg)
View Details
Pillow Block Bearing, 18mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM1823 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.7087 inch (18 mm)
Housing Plastic / Polymer
Length 3.66 inch (93 mm)
View Details
1-1/4 in. ID, 5-13/16 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 1.91 inch (48.42 mm)
View Details
20mm Bore, Self-Aligning Open Type, Frelon Kined Aluminum Pillow Block. - S61PPZM20F054 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.7874 inch (20 mm)
Load Rating 2083 lbs (945 kg)
View Details