Stock Drive Products & Sterling Instrument - SDP/SI 1/2 in. ID, 3-29/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block BBXBLK-UFL2018S

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BBXBLK-UFL2018S is a standard duty two-bolt flange mounting block with a 1/2 inch shaft bore, cast iron housing, and dual seal type. It features a set screw retention mechanism and is designed for non-adjustable mounting. The unit measures 3-29/32 inches in height, 3 inches in length, 2-1/4 inches in width, and 1-7/32 inches in flange width, with a total weight of 0.99 pounds.

Datasheet Summary
Powered by GS/AI

The BBXBLK-UFL2018S is a standard duty two-bolt flange mounting block with a 1/2 inch shaft bore, cast iron housing, and dual seal type. It features a set screw retention mechanism and is designed for non-adjustable mounting. The unit measures 3-29/32 inches in height, 3 inches in length, 2-1/4 inches in width, and 1-7/32 inches in flange width, with a total weight of 0.99 pounds.

Suppliers

Company
Product
Description
Supplier Links
1/2 in. ID, 3-29/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL2018S - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
1/2 in. ID, 3-29/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block
BBXBLK-UFL2018S
1/2 in. ID, 3-29/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block BBXBLK-UFL2018S
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Pillow Block Bearings
Product Number BBXBLK-UFL2018S
Product Name 1/2 in. ID, 3-29/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block
Shaft Securing Method Setscrew
Unlock Full Specs
to access all available technical data

Similar Products

0.1875 Bore, Zinc Die Cast Bearing Block, With Bearing - A 7Z 4-P2406 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Shaft Diameter 0.1875 inch (4.76 mm)
Bearing Sintered Bronze
View Details
6 mm Bore, Pillow Block-Mounted with Stainless Steel Pressbearing - A 7Z29MXS006 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 43000 rpm
Load Rating 169 lbs (76.46 kg)
Housing Aluminum
View Details
Thomson Open Type Super Smart Ball Bushing Pillow Block SSUPBO24 - TSSUPBO-24 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.5 inch (38.1 mm)
Load Rating 3880 lbs (1760 kg)
View Details
Pillow Block Bearing, 8mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM0812 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.3150 inch (8 mm)
Housing Plastic / Polymer
Length 1.85 inch (47 mm)
View Details