THK America, Inc. Bearing VRT 2095A

Description
CROSS ROLLER BEARING, TABLE TYPE, CENTERBORE HOLE MOUNTING, IRON-BASED MATERIAL, GREASE/OIL LUBRICATION, BOLT INSTALLATION, 30 MAX STROKE. FREE 2 YEAR RADWELL WARRANTY
Description
CROSS ROLLER BEARING, TABLE TYPE, CENTERBORE HOLE MOUNTING, IRON-BASED MATERIAL, GREASE/OIL LUBRICATION, BOLT INSTALLATION, 30 MAX STROKE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 124047325 - Radwell International
Willingboro, NJ, United States
Bearing
124047325
Bearing 124047325
CROSS ROLLER BEARING, TABLE TYPE, CENTERBORE HOLE MOUNTING, IRON-BASED MATERIAL, GREASE/OIL LUBRICATION, BOLT INSTALLATION, 30 MAX STROKE. FREE 2 YEAR RADWELL WARRANTY

CROSS ROLLER BEARING, TABLE TYPE, CENTERBORE HOLE MOUNTING, IRON-BASED MATERIAL, GREASE/OIL LUBRICATION, BOLT INSTALLATION, 30 MAX STROKE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 124047325
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-26-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
0.3125 in. ID, 0.75 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 9200 lbs (4172 kg)
View Details
Rotation - Cross Roller Ring - RBU6013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.3622 inch (60.000 mm)
View Details