Timken Company (The) Seal 450492

Description
NITRILE OIL SEAL ,SOLID, 1.375 IN SHAFT DIA., 3.355 IN OD, 0.469 IN OVERALL WIDTH, 45 DESIGN, NITRILE RUBBER (NBR) LIP MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
NITRILE OIL SEAL ,SOLID, 1.375 IN SHAFT DIA., 3.355 IN OD, 0.469 IN OVERALL WIDTH, 45 DESIGN, NITRILE RUBBER (NBR) LIP MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Seal - 32565921 - Radwell International
Willingboro, NJ, United States
NITRILE OIL SEAL ,SOLID, 1.375 IN SHAFT DIA., 3.355 IN OD, 0.469 IN OVERALL WIDTH, 45 DESIGN, NITRILE RUBBER (NBR) LIP MATERIAL. FREE 2 YEAR RADWELL WARRANTY

NITRILE OIL SEAL ,SOLID, 1.375 IN SHAFT DIA., 3.355 IN OD, 0.469 IN OVERALL WIDTH, 45 DESIGN, NITRILE RUBBER (NBR) LIP MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Mechanical Seals
Product Number 32565921
Product Name Seal
Unlock Full Specs
to access all available technical data

Similar Products

Seal SET - EADS-F-D80-100A - Festo Corporation
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
Split Seal for Chemical, Plastic Food & Pharmaceutical Applications - EA Type-2 Series - Woodex MECO Industries
Specs
Mechanical Seal Type Single
Seal Design Elastomeric Bellows
Specialized Mounting Cartridge; Split Seal
View Details
Mechanical Seals - CEFILAC GPA® - Technetics Group
Specs
Seal Application Pump; Agitator or Mixer; Mining, Paper, Food, Energy
Rubbing Speed 2950 ft/min (1499 cm/sec)
Operating Pressure 218 psi (153 m H2O)
View Details
Single Stationary API 682/ISO 21049 Metal Bellows Cartridge Seal Type C - Type 1604 - John Crane, Inc.
Specs
Mechanical Seal Type Single
Seal Design Metal Bellows
Seal Application Pump
View Details