BellowsTech, an MW Industries company Mechanical Seals

Description
Mechanical seals with bellows technology have various benefits and applications. Edge welded bellows technology allows for a variety of materials including stainless steel, Inconel®, and Hastelloy®. With these options, various liquids and gases can be measured as well as extreme temperatures. Bellows mechanical seals can eliminate O-rings to increase compatibility and reduce potential leak paths. The metal bellows design allows for higher flow rates and less clogging than traditional spring seals. Bellows technology creates a uniform outside wall for uniform movement under hydraulic pressure. With precision stamping and proprietary welding techniques, BellowsTech manufactures its edge welded bellows within tight tolerances in its Ormond Beach, Florida facility. Mechanical seals can be manufactured with O-ring grooves, flanges, and carbon-face seals to make the best possible connection to customer assemblies. BellowsTech mechanical seals are 100% visually inspected throughout the manufacturing process and confirmed with mass spectrometer testing. BellowsTech can offer various sizes and stroke lengths to satisfy custom demands. Applications in the aerospace, oil, gas, petrochemical, pharmaceutical, water and paper industries are common markets for bellows mechanical seals, due to their reliability, tight tolerances, and compatibility with harsh media in pump systems.
Datasheet
Description
Mechanical seals with bellows technology have various benefits and applications. Edge welded bellows technology allows for a variety of materials including stainless steel, Inconel®, and Hastelloy®. With these options, various liquids and gases can be measured as well as extreme temperatures. Bellows mechanical seals can eliminate O-rings to increase compatibility and reduce potential leak paths. The metal bellows design allows for higher flow rates and less clogging than traditional spring seals. Bellows technology creates a uniform outside wall for uniform movement under hydraulic pressure. With precision stamping and proprietary welding techniques, BellowsTech manufactures its edge welded bellows within tight tolerances in its Ormond Beach, Florida facility. Mechanical seals can be manufactured with O-ring grooves, flanges, and carbon-face seals to make the best possible connection to customer assemblies. BellowsTech mechanical seals are 100% visually inspected throughout the manufacturing process and confirmed with mass spectrometer testing. BellowsTech can offer various sizes and stroke lengths to satisfy custom demands. Applications in the aerospace, oil, gas, petrochemical, pharmaceutical, water and paper industries are common markets for bellows mechanical seals, due to their reliability, tight tolerances, and compatibility with harsh media in pump systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Seals -  - BellowsTech, an MW Industries company
Ormond Beach, FL, USA
Mechanical Seals
Mechanical Seals
Mechanical seals with bellows technology have various benefits and applications. Edge welded bellows technology allows for a variety of materials including stainless steel, Inconel®, and Hastelloy®. With these options, various liquids and gases can be measured as well as extreme temperatures. Bellows mechanical seals can eliminate O-rings to increase compatibility and reduce potential leak paths. The metal bellows design allows for higher flow rates and less clogging than traditional spring seals. Bellows technology creates a uniform outside wall for uniform movement under hydraulic pressure. With precision stamping and proprietary welding techniques, BellowsTech manufactures its edge welded bellows within tight tolerances in its Ormond Beach, Florida facility. Mechanical seals can be manufactured with O-ring grooves, flanges, and carbon-face seals to make the best possible connection to customer assemblies. BellowsTech mechanical seals are 100% visually inspected throughout the manufacturing process and confirmed with mass spectrometer testing. BellowsTech can offer various sizes and stroke lengths to satisfy custom demands. Applications in the aerospace, oil, gas, petrochemical, pharmaceutical, water and paper industries are common markets for bellows mechanical seals, due to their reliability, tight tolerances, and compatibility with harsh media in pump systems.

Mechanical seals with bellows technology have various benefits and applications. Edge welded bellows technology allows for a variety of materials including stainless steel, Inconel®, and Hastelloy®. With these options, various liquids and gases can be measured as well as extreme temperatures. Bellows mechanical seals can eliminate O-rings to increase compatibility and reduce potential leak paths. The metal bellows design allows for higher flow rates and less clogging than traditional spring seals. Bellows technology creates a uniform outside wall for uniform movement under hydraulic pressure. With precision stamping and proprietary welding techniques, BellowsTech manufactures its edge welded bellows within tight tolerances in its Ormond Beach, Florida facility. Mechanical seals can be manufactured with O-ring grooves, flanges, and carbon-face seals to make the best possible connection to customer assemblies. BellowsTech mechanical seals are 100% visually inspected throughout the manufacturing process and confirmed with mass spectrometer testing. BellowsTech can offer various sizes and stroke lengths to satisfy custom demands. Applications in the aerospace, oil, gas, petrochemical, pharmaceutical, water and paper industries are common markets for bellows mechanical seals, due to their reliability, tight tolerances, and compatibility with harsh media in pump systems.

Supplier's Site Datasheet

Technical Specifications

  BellowsTech, an MW Industries company
Product Category Mechanical Seals
Product Name Mechanical Seals
Mechanical Seal Type Single
Seal Design Metal Bellows
Spring Element Single Spring
Specialized Mounting Non-cartridge
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Seals - CEFILAC GPA® - Technetics Group
Specs
Seal Application Pump; Agitator or Mixer; Mining, Paper, Food, Energy
Rubbing Speed 2950 ft/min (1499 cm/sec)
Operating Pressure 218 psi (153 m H2O)
View Details
Mechanical Shaft Seal - HA Series - Woodex MECO Industries
Specs
Mechanical Seal Type Single
Seal Design Elastomeric Bellows
Specialized Mounting Cartridge
View Details
Mechanical Seals - Type S Seal Head - Hi-Tech Seals, Inc.
Specs
Mechanical Seal Type Double
Seal Design Metal Bellows
Spring Element Single Spring
View Details