Timken Company (The) Bearing 2684

Description
BEARING, TAPERED ROLLER BEARING, BORE: 0.875 INCHES, CONE WIDTH: 1 INCH. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, TAPERED ROLLER BEARING, BORE: 0.875 INCHES, CONE WIDTH: 1 INCH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 88777374 - Radwell International
Willingboro, NJ, United States
Bearing
88777374
Bearing 88777374
BEARING, TAPERED ROLLER BEARING, BORE: 0.875 INCHES, CONE WIDTH: 1 INCH. FREE 2 YEAR RADWELL WARRANTY

BEARING, TAPERED ROLLER BEARING, BORE: 0.875 INCHES, CONE WIDTH: 1 INCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 88777374
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-26 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
Rotation - Cross Roller Ring - RBU3010UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.1811 inch (30.000 mm)
View Details
.2500 in. ID, .6562 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8400 lbs (3810 kg)
View Details