Timken Company (The) Seal 21087-3558

Description
SEAL, CARBON STEEL OUTER CASE, STAINLESS STEEL FINGER SPRING, ABRASION AND MODERATE CHEMICAL RESISTANCE, SHAFT DIAMETER: 7.625 INCHES, BORE: 8.625 INCHES, SEAL LENGTH: .625, LIP MATERIAL: NBR, CASE MATERIAL: STAINLESS STEEL 304SS. FREE 2 YEAR RADWELL WARRANTY
Description
SEAL, CARBON STEEL OUTER CASE, STAINLESS STEEL FINGER SPRING, ABRASION AND MODERATE CHEMICAL RESISTANCE, SHAFT DIAMETER: 7.625 INCHES, BORE: 8.625 INCHES, SEAL LENGTH: .625, LIP MATERIAL: NBR, CASE MATERIAL: STAINLESS STEEL 304SS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Seal - 77768976 - Radwell International
Willingboro, NJ, United States
SEAL, CARBON STEEL OUTER CASE, STAINLESS STEEL FINGER SPRING, ABRASION AND MODERATE CHEMICAL RESISTANCE, SHAFT DIAMETER: 7.625 INCHES, BORE: 8.625 INCHES, SEAL LENGTH: .625, LIP MATERIAL: NBR, CASE MATERIAL: STAINLESS STEEL 304SS. FREE 2 YEAR RADWELL WARRANTY

SEAL, CARBON STEEL OUTER CASE, STAINLESS STEEL FINGER SPRING, ABRASION AND MODERATE CHEMICAL RESISTANCE, SHAFT DIAMETER: 7.625 INCHES, BORE: 8.625 INCHES, SEAL LENGTH: .625, LIP MATERIAL: NBR, CASE MATERIAL: STAINLESS STEEL 304SS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Mechanical Seals
Product Number 77768976
Product Name Seal
Unlock Full Specs
to access all available technical data

Similar Products

Split Seal for Chemical, Plastic Food & Pharmaceutical Applications - EA Type-2 Series - Woodex MECO Industries
Specs
Mechanical Seal Type Single
Seal Design Elastomeric Bellows
Specialized Mounting Cartridge; Split Seal
View Details
Customized Dynamic Sealing Solutions -  - Technetics Group
Specs
Seal Design Metal Bellows; Elastomeric Bellows
Seal Application Pump; Cryogenic Seal; Racing, Nuclear, Industrial, Aerospace, Medical
Rubbing Speed 19600 ft/min (9957 cm/sec)
View Details
Seal SET - EADS-F-D32-67A - Festo Corporation
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
Hard Face, Ceramic Seal Components -  - CoorsTek
Specs
Metal Carbide & Metal Oxide (Ceramic) Metal Carbide; Al-Oxide; Miscellaneous Metal Oxides
View Details