Time Mark Corporation Pressure Transducer Model 456-15

Description
The Model 456-15 Pressure Transducer is designed specifically to meet the rigorous environments encountered in many level measurement applications. This transducer provides repeatable, precise depth measurements under the most adverse conditions. It has been designed for installation in Class 1, Division 1, Groups A,B,C and D; Class II, Division 1, Groups E,F and G; Class III, Division 1 hazardous locations, when connected to the appropriate Stahl apparatus. The Model 456-15 features high performance internal signal conditioning. An isolated diaphragm sensor has been incorporated for use with hostile fluids and gases. This sensor uses a silicon pressure cell that is fitted into a stainless steel housing with an integral, compliant stainless steel barrier diaphragm. The sensor assembly is housed in a rugged, compact 316 SS case, which provides for a variety of pressure inputs as well as electrical output connections.
Datasheet
Description
The Model 456-15 Pressure Transducer is designed specifically to meet the rigorous environments encountered in many level measurement applications. This transducer provides repeatable, precise depth measurements under the most adverse conditions. It has been designed for installation in Class 1, Division 1, Groups A,B,C and D; Class II, Division 1, Groups E,F and G; Class III, Division 1 hazardous locations, when connected to the appropriate Stahl apparatus. The Model 456-15 features high performance internal signal conditioning. An isolated diaphragm sensor has been incorporated for use with hostile fluids and gases. This sensor uses a silicon pressure cell that is fitted into a stainless steel housing with an integral, compliant stainless steel barrier diaphragm. The sensor assembly is housed in a rugged, compact 316 SS case, which provides for a variety of pressure inputs as well as electrical output connections.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer - Model 456-15 - Time Mark Corporation
Tulsa, OK, USA
Pressure Transducer
Model 456-15
Pressure Transducer Model 456-15
The Model 456-15 Pressure Transducer is designed specifically to meet the rigorous environments encountered in many level measurement applications. This transducer provides repeatable, precise depth measurements under the most adverse conditions. It has been designed for installation in Class 1, Division 1, Groups A,B,C and D; Class II, Division 1, Groups E,F and G; Class III, Division 1 hazardous locations, when connected to the appropriate Stahl apparatus. The Model 456-15 features high performance internal signal conditioning. An isolated diaphragm sensor has been incorporated for use with hostile fluids and gases. This sensor uses a silicon pressure cell that is fitted into a stainless steel housing with an integral, compliant stainless steel barrier diaphragm. The sensor assembly is housed in a rugged, compact 316 SS case, which provides for a variety of pressure inputs as well as electrical output connections.

The Model 456-15 Pressure Transducer is designed specifically to meet the rigorous environments encountered in many level measurement applications. This transducer provides repeatable, precise depth measurements under the most adverse conditions. It has been designed for installation in Class 1, Division 1, Groups A,B,C and D; Class II, Division 1, Groups E,F and G; Class III, Division 1 hazardous locations, when connected to the appropriate Stahl apparatus. The Model 456-15 features high performance internal signal conditioning. An isolated diaphragm sensor has been incorporated for use with hostile fluids and gases. This sensor uses a silicon pressure cell that is fitted into a stainless steel housing with an integral, compliant stainless steel barrier diaphragm. The sensor assembly is housed in a rugged, compact 316 SS case, which provides for a variety of pressure inputs as well as electrical output connections.

Supplier's Site Datasheet

Technical Specifications

  Time Mark Corporation
Product Category Pressure Sensors
Product Number Model 456-15
Product Name Pressure Transducer
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Absolute
Media Liquid
Signal Output Analog Current
Unlock Full Specs
to access all available technical data

Similar Products

HYDRAULIC DATA LOGGER TEST KIT WITH PRESSURE TRANSDUCER, 8700 PSI (600 BAR) – SERVICEMAN PLUS (HPM4000) -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Display Type Digital Numerical Display
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details
Pressure sensor - SDE3-D6M-B-HQ4-2P-M12 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Pressure Sensors, Transducers - 39-D6F-PH5050AD4-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Differential
Features Temperature Compensated
View Details
3 suppliers