Thomas & Betts Limited Conduit Body CITBA-2

Description
CAST ALUMINUM MATERIAL 10-1/4 INCH L X 3-1/8 INCH W X 4-5/16 INCH H SIZE EMT/RIGID CONDUIT USED ON 2 INCH HUB SIZE SET SCREW, THREADED INSTALLATION TB CONFIGURATION 3 HUB(S) CSA APPROVAL CAST ALUMINUM COVER TYPE TEE HUB LOCATION TEE BACK ACCESS OPENING INCLUDES COVER, GASKET CITBA MODEL
Description
CAST ALUMINUM MATERIAL 10-1/4 INCH L X 3-1/8 INCH W X 4-5/16 INCH H SIZE EMT/RIGID CONDUIT USED ON 2 INCH HUB SIZE SET SCREW, THREADED INSTALLATION TB CONFIGURATION 3 HUB(S) CSA APPROVAL CAST ALUMINUM COVER TYPE TEE HUB LOCATION TEE BACK ACCESS OPENING INCLUDES COVER, GASKET CITBA MODEL

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - CITBA-2 - Thomas & Betts Limited
Dorval, Quebec, Canada
Conduit Body
CITBA-2
Conduit Body CITBA-2
CAST ALUMINUM MATERIAL 10-1/4 INCH L X 3-1/8 INCH W X 4-5/16 INCH H SIZE EMT/RIGID CONDUIT USED ON 2 INCH HUB SIZE SET SCREW, THREADED INSTALLATION TB CONFIGURATION 3 HUB(S) CSA APPROVAL CAST ALUMINUM COVER TYPE TEE HUB LOCATION TEE BACK ACCESS OPENING INCLUDES COVER, GASKET CITBA MODEL
  • CAST ALUMINUM MATERIAL
  • 10-1/4 INCH L X 3-1/8 INCH W X 4-5/16 INCH H SIZE
  • EMT/RIGID CONDUIT USED ON
  • 2 INCH HUB SIZE
  • SET SCREW, THREADED INSTALLATION
  • TB CONFIGURATION
  • 3 HUB(S)
  • CSA APPROVAL
  • CAST ALUMINUM COVER TYPE
  • TEE HUB LOCATION
  • TEE BACK ACCESS OPENING
  • INCLUDES COVER, GASKET
  • CITBA MODEL
Supplier's Site

Technical Specifications

  Thomas & Betts Limited
Product Category Electrical Conduit
Product Number CITBA-2
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Cable Conduit - 2500180-1 - TE Connectivity
Specs
Size 0.4600 inch (11.68 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Type ABR - Aluminum Blue Ribbon Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Size 0.5000 inch (12.7 mm)
Units English Size
View Details