TE Connectivity Cable Conduit 2500182-4

Description
Body Features Conduit Type : Corrugated Plastic Tubing Layer Configuration : Double Layer Open Bellows Primary Product Color : Black Primary Product Material : PA 6 Dimensions Inside Diameter : 20.5 MM  [.81 INCH ] Outside Diameter : 27.5 MM  [1.08 INCH ] Product Length : 50 M  [164.04 FT ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box Usage Conditions Fluid Resistance Type : Fluid Resistance Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Conduit Type : Corrugated Plastic Tubing Layer Configuration : Double Layer Open Bellows Primary Product Color : Black Primary Product Material : PA 6 Dimensions Inside Diameter : 20.5 MM  [.81 INCH ] Outside Diameter : 27.5 MM  [1.08 INCH ] Product Length : 50 M  [164.04 FT ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box Usage Conditions Fluid Resistance Type : Fluid Resistance Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Conduit - 2500182-4 - TE Connectivity
Berwyn, PA, United States
Cable Conduit
2500182-4
Cable Conduit 2500182-4
Body Features Conduit Type : Corrugated Plastic Tubing Layer Configuration : Double Layer Open Bellows Primary Product Color : Black Primary Product Material : PA 6 Dimensions Inside Diameter : 20.5 MM  [.81 INCH ] Outside Diameter : 27.5 MM  [1.08 INCH ] Product Length : 50 M  [164.04 FT ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box Usage Conditions Fluid Resistance Type : Fluid Resistance Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Conduit Type : Corrugated Plastic Tubing
  • Layer Configuration : Double Layer Open Bellows
  • Primary Product Color : Black
  • Primary Product Material : PA 6

Dimensions


  • Inside Diameter : 20.5 MM  [.81 INCH ]
  • Outside Diameter : 27.5 MM  [1.08 INCH ]
  • Product Length : 50 M  [164.04 FT ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Box

Usage Conditions


  • Fluid Resistance Type : Fluid Resistance
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Conduit
Product Number 2500182-4
Product Name Cable Conduit
Size 1.08 inch (27.43 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 6790994004 - TE Connectivity
Specs
Temperature Rating -67 to 392 F (-55 to 200 C)
View Details
Cable Conduit - 2500182-2 - TE Connectivity
Specs
Size 0.7600 inch (19.3 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Cable Conduit - 5470224008 - TE Connectivity
Specs
Temperature Rating -67 to 302 F (-55 to 150 C)
View Details
Cable Conduit - 2-2500180-8 - TE Connectivity
Specs
Size 0.9300 inch (23.62 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details