Thomas & Betts Limited Nonmetallic Sheathed Cable Staple CIS-2

Description
2 NAIL TYPE GALVANIZED STEEL MATERIAL 0.44 INCH 0.54 INCH (2) 14/2 TO 12/2 AWG, 14/2 AWG, 14/3 AWG, 12/2 AWG, 12/3 AWG, 10/2 AWG, 10/3 AWG (LOOMEX/NON-METALLIC SHEATHED CABLE) CABLE SIZE CSA APPROVAL 5000 STANDARD PACKAGE CIS MODEL
Datasheet
Description
2 NAIL TYPE GALVANIZED STEEL MATERIAL 0.44 INCH 0.54 INCH (2) 14/2 TO 12/2 AWG, 14/2 AWG, 14/3 AWG, 12/2 AWG, 12/3 AWG, 10/2 AWG, 10/3 AWG (LOOMEX/NON-METALLIC SHEATHED CABLE) CABLE SIZE CSA APPROVAL 5000 STANDARD PACKAGE CIS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nonmetallic Sheathed Cable Staple - CIS-2 - Thomas & Betts Limited
Dorval, Quebec, Canada
Nonmetallic Sheathed Cable Staple
CIS-2
Nonmetallic Sheathed Cable Staple CIS-2
2 NAIL TYPE GALVANIZED STEEL MATERIAL 0.44 INCH 0.54 INCH (2) 14/2 TO 12/2 AWG, 14/2 AWG, 14/3 AWG, 12/2 AWG, 12/3 AWG, 10/2 AWG, 10/3 AWG (LOOMEX/NON-METALLIC SHEATHED CABLE) CABLE SIZE CSA APPROVAL 5000 STANDARD PACKAGE CIS MODEL
  • 2 NAIL TYPE
  • GALVANIZED STEEL MATERIAL
  • 0.44 INCH
  • 0.54 INCH
  • (2) 14/2 TO 12/2 AWG, 14/2 AWG, 14/3 AWG, 12/2 AWG, 12/3 AWG, 10/2 AWG, 10/3 AWG (LOOMEX/NON-METALLIC SHEATHED CABLE) CABLE SIZE
  • CSA APPROVAL
  • 5000 STANDARD PACKAGE
  • CIS MODEL
Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Limited
Product Category Wire and Cable Clips
Product Number CIS-2
Product Name Nonmetallic Sheathed Cable Staple
Type Nail Style Clip
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details
Nylon Cable Clamp - 7639 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 1.125 inch (28.57 mm)
View Details
3 suppliers
Clamping Clip For Conduit Tubes - 8221056 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details