Thomas & Betts Limited Weatherproof Device Box CIFSU-3/4

Description
FS TYPE DIE-CAST ALUMINUM MATERIAL 2-3/4 INCH 4-5/16 INCH 2-3/8 INCH 3/4 INCH HUB SIZE 3 HUB(S) CSA APPROVAL 18.5 CU INCH CAPACITY (1) BOTTOM, (2) END HUB LOCATION
Datasheet
Description
FS TYPE DIE-CAST ALUMINUM MATERIAL 2-3/4 INCH 4-5/16 INCH 2-3/8 INCH 3/4 INCH HUB SIZE 3 HUB(S) CSA APPROVAL 18.5 CU INCH CAPACITY (1) BOTTOM, (2) END HUB LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weatherproof Device Box - CIFSU-3/4 - Thomas & Betts Limited
Dorval, Quebec, Canada
Weatherproof Device Box
CIFSU-3/4
Weatherproof Device Box CIFSU-3/4
FS TYPE DIE-CAST ALUMINUM MATERIAL 2-3/4 INCH 4-5/16 INCH 2-3/8 INCH 3/4 INCH HUB SIZE 3 HUB(S) CSA APPROVAL 18.5 CU INCH CAPACITY (1) BOTTOM, (2) END HUB LOCATION
  • FS TYPE
  • DIE-CAST ALUMINUM MATERIAL
  • 2-3/4 INCH
  • 4-5/16 INCH
  • 2-3/8 INCH
  • 3/4 INCH HUB SIZE
  • 3 HUB(S)
  • CSA APPROVAL
  • 18.5 CU INCH CAPACITY
  • (1) BOTTOM, (2) END HUB LOCATION
Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Limited
Product Category Terminal and Junction Boxes
Product Number CIFSU-3/4
Product Name Weatherproof Device Box
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Interlinking block - CPX-GE-EV-S-7/8-4POL - Festo Corporation
Specs
Material PA-reinforced
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Length 6.59 to 8.47 inch (167 to 215 mm)
Width 3.44 inch (87.38 mm)
Depth 1.68 inch (42.67 mm)
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
Length 1.96 to 7.55 inch (49.78 to 192 mm)
Width 1.96 to 4.4 inch (49.78 to 112 mm)
Depth 0.9800 to 2.4 inch (24.89 to 60.96 mm)
View Details