Thomas & Betts Limited Weatherproof Device Box CIFSU-1/2

Description
FS TYPE DIE-CAST ALUMINUM MATERIAL 2-3/4 INCH 4-5/16 INCH 2-3/8 INCH 1/2 INCH HUB SIZE 3 HUB(S) CSA APPROVAL 18.5 CU INCH CAPACITY (1) BOTTOM, (2) END HUB LOCATION
Datasheet
Description
FS TYPE DIE-CAST ALUMINUM MATERIAL 2-3/4 INCH 4-5/16 INCH 2-3/8 INCH 1/2 INCH HUB SIZE 3 HUB(S) CSA APPROVAL 18.5 CU INCH CAPACITY (1) BOTTOM, (2) END HUB LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weatherproof Device Box - CIFSU-1/2 - Thomas & Betts Limited
Dorval, Quebec, Canada
Weatherproof Device Box
CIFSU-1/2
Weatherproof Device Box CIFSU-1/2
FS TYPE DIE-CAST ALUMINUM MATERIAL 2-3/4 INCH 4-5/16 INCH 2-3/8 INCH 1/2 INCH HUB SIZE 3 HUB(S) CSA APPROVAL 18.5 CU INCH CAPACITY (1) BOTTOM, (2) END HUB LOCATION
  • FS TYPE
  • DIE-CAST ALUMINUM MATERIAL
  • 2-3/4 INCH
  • 4-5/16 INCH
  • 2-3/8 INCH
  • 1/2 INCH HUB SIZE
  • 3 HUB(S)
  • CSA APPROVAL
  • 18.5 CU INCH CAPACITY
  • (1) BOTTOM, (2) END HUB LOCATION
Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Limited
Product Category Terminal and Junction Boxes
Product Number CIFSU-1/2
Product Name Weatherproof Device Box
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Universal IP 66 Plastic Enclosures - ROBUST-BOX - OKW Enclosures, Inc.
Specs
Length 3.15 to 14.17 inch (80.01 to 360 mm)
Width 3.15 to 9.45 inch (80.01 to 240 mm)
Depth 2.36 to 6.3 inch (59.99 to 160 mm)
View Details
GUA junction and pulling box - flameproof ex d iic junction boxes and pulling boxes gua - BARTEC
Specs
Material Aluminum
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 128-416 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details